80 V, 100 mA NPN/PNP resistor-equipped double transistors in a SOT363 (SC-88) surface-mount package with built-in bias resistors, qualified to AEC-Q101 for automotive use.
NPN/PNP Resistor-Equipped double Transistor (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
R1
-
R2
-
Package
-
NPN/NPN complement:
-
PNP/PNP complement:
kΩ
-
kΩ
-
Nexperia
-
JEITA
NHUMD3-Q
10
10
SOT363
SC-88
NHUMH11-Q
NHUMB11-Q
NHUMD2-Q
22
22
NHUMH1-Q
NHUMB1-Q
NHUMD12-Q
47
47
NHUMH2-Q
NHUMB2-Q
Features and benefits
Applications
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | NHUMD12-QX | 1727-NHUMD12-QXDKR-ND |
| Product Name | 80 V, 100 mA NPN/PNP resistor-equipped double transistors | Bipolar Transistor Arrays, Pre-Biased |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 |