Manufacturer: onsemi
Win Source Part Number: 1325084-NJVMJD31T4G
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Power - Max: 1.56 W
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1.2V @ 375mA, 3A
Current - Collector Cutoff (Max): 50µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 3A, 4V
Frequency - Transition: 3MHz
Supplier Device Package: DPAK
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 488-NJVMJD31T4GTR,48
Base Product Number: NJVMJD31
RoHS Status: ROHS3 Compliant
3.0 A, 40 V NPN Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NJVMJD31T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0 A, 40 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 3.0 A, 40 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJVMJD31T4G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 40V 3A 3MHz 1.56W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 40V 3A 3MHz 1.56W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 40V 3A 3MHz 1.56W Surface Mount DPAK
TRANS NPN 40V 3A DPAK
TRANSISTOR, BIPOLAR, NPN, 40V, 3A, TO252; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:3A; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
Bipolar Transistors - BJT BIP DPAK NPN 3A 40V TR
TRANS NPN 40V 3A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1325084-NJVMJD31T4G | 276-NJVMJD31T4G | 488-NJVMJD31T4GTR-ND | NJVMJD31T4G | 97W6308 | NJVMJD31T4G | NJVMJD31T4G |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | 3.0 A 40 V DPAK Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar, Npn, 40V, 3A, To252; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||
| Power Gain | 10 dB |