PNP silicon RF transistor in SOT-23 package with a transition frequency of 5.5GHz, collector-emitter voltage rating of -12V, collector current of -50mA, and noise figure of 2dB at 1GHz.
RF Transistor PNP 12V 50mA 5.5GHz 200mW Surface Mount SOT-23-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | NE97833-A-ND |
| Product Name | Bipolar RF Transistors |
| Polarity | PNP |