Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 104126-NDS9435A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.3A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 528pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 50 mOhm @ 5.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
P-Channel 30V 5.3A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
P-Channel JFET, 30V, 5.3A, 50mR Rds On, SOIC, Surface Mount Product overview: NDS9435A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 30V, 5.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDS9435A can be used for catalog matching and distributor lookup.
Small Signal Field-Effect Transistor, 5.3A I(D), 30V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET
MOSFET P-CH 30V 5.3A 8SOIC
MOSFET P-CH 30V 5.3A 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 104126-NDS9435A | NDS9435ATR-ND | 278-NDS9435A | NDS9435A | NDS9435A | NDS9435A |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS9435A | Single FETs, MOSFETs | P-Channel SMD 30V 5.3A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |
| V(BR)DSS | 30 volts | 30 volts | ||||
| PD | 2500 milliwatts | 2500 milliwatts | 2500 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |