onsemi Single IGBTs NGTB35N60FL2WG

Description
IGBT Trench Field Stop 600V 70A 300W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Trench Field Stop 600V 70A 300W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - NGTB35N60FL2WGOS-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 600V 70A 300W Through Hole TO-247-3

IGBT Trench Field Stop 600V 70A 300W Through Hole TO-247-3

Buy Now Datasheet
IGBTs - Single - NGTB35N60FL2WG - 1231154-NGTB35N60FL2WG - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGTB35N60FL2WG
1231154-NGTB35N60FL2WG
IGBTs - Single - NGTB35N60FL2WG 1231154-NGTB35N60FL2WG
Manufacturer: ON Semiconductor Win Source Part Number: 1231154-NGTB35N60FL2 WG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1231154-NGTB35N60FL2WG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
600V 70A 300000mW IGBT Transistor
279-NGTB35N60FL2WG
600V 70A 300000mW IGBT Transistor 279-NGTB35N60FL2WG
Trans IGBT Chip N-CH 600V 70A 300000mW 3-Pin(3+Tab) TO-247 Tube Product overview: NGTB35N60FL2WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A, 300000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A, 300000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB35N60FL2WG can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 600V 70A 300000mW 3-Pin(3+Tab) TO-247 Tube Product overview: NGTB35N60FL2WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A, 300000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A, 300000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB35N60FL2WG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
NGTB35N60FL2WG
IGBT Transistors NGTB35N60FL2WG
IGBT Transistors 600V/35A FAST IGBT FSII T

IGBT Transistors 600V/35A FAST IGBT FSII T

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGTB35N60FL2WG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGTB35N60FL2WG
Discrete Semiconductor Products - Transistors - IGBTs NGTB35N60FL2WG
IGBT TRENCH/FS 600V 70A TO247

IGBT TRENCH/FS 600V 70A TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number NGTB35N60FL2WGOS-ND 1231154-NGTB35N60FL2WG 279-NGTB35N60FL2WG NGTB35N60FL2WG NGTB35N60FL2WG
Product Name Single IGBTs IGBTs - Single - NGTB35N60FL2WG 600V 70A 300000mW IGBT Transistor IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data