IGBT Field Stop 1200V 160A 536W Through Hole TO-247-4L
IGBT FIELD STOP 1200V 160A TO247
IGBT Transistors 1200V/40 FAST IGBT FSII T
IGBT FIELD STOP 1200V 160A TO247
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | NGTB40N120FL2WAGOS-ND | NGTB40N120FL2WAG | NGTB40N120FL2WAG | NGTB40N120FL2WAG |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |