NPN/NPN resistor-equipped double transistors in a SOT363 (SC-88) surface-mount package, each with 100 mA output current capability and 80 V collector-emitter voltage rating. Built-in bias resistors simplify circuit design and reduce component count. The device is AEC-Q101 qualified for automotive applications and is suitable for digital switching and IC input control. Total power dissipation is 350 mW at 25 °C ambient temperature, with a junction temperature range of -55 °C to 150 °C.
NPN/NPN Resistor-Equipped double Transistor (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
R1
-
R2
-
Package
-
PNP/PNP complement:
-
NPN/PNP complement:
kΩ
-
kΩ
-
Nexperia
-
JEITA
NHUMH11
10
10
SOT363
SC-88
NHUMB11
NHUMD3
NHUMH1
22
22
NHUMB1
NHUMD2
NHUMH2
47
47
NHUMB2
NHUMD12
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 80V 100mA 170MHz 350mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 80V 100mA 170MHz 350mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 80V 100mA 170MHz 350mW Surface Mount 6-TSSOP
NHUMH2 - 80 V, 100 mA NPN/NPN resistor-equipped double transistors
TRANS PREBIAS 2NPN 80V 6TSSOP
RF TRANSISTOR, AEC-Q101, DUAL NPN, 80V ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | NHUMH2F | 1727-NHUMH2FDKR-ND | NHUMH2F | NHUMH2F | 82AH4919 |
| Product Name | 80 V, 100 mA NPN/NPN resistor-equipped double transistors | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor, Aec-Q101, Dual Npn, 80V Rohs Compliant Nexperia | |
| Package Type | SOT363 SOT363 | 6-TSSOP, SC-88, SOT-363 | SOT363 | 6-TSSOP | TO-3 |
| Polarity | NPN | NPN | NPN | ||
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |