80 V, 100 mA NPN/NPN resistor-equipped double transistors in a SOT363 (SC-88) surface-mounted package, with built-in resistors to simplify circuit design and reduce component count. Each transistor supports a collector-emitter voltage of 80 V and an output current of 100 mA, with total power dissipation up to 350 mW at 25 °C and a junction temperature range up to 150 °C. The device features a bias resistor R1 of 4.7 kΩ and R2 of 47 kΩ, as specified for the NHUMH13 variant.
NPN/NPN Resistor-Equipped double Transistors (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package.
Table 1. Product overview
Type number
-
R1
-
R2
-
Package
-
PNP/PNP complement:
-
NPN/PNP complement:
kΩ
-
kΩ
-
Nexperia
-
JEITA
NHUMH10
2.2
47
SOT363
SC-88
NHUMB10
NHUMD10
NHUMH13
4.7
47
NHUMB13
NHUMD13
NHUMH9
10
47
NHUMB9
NHUMD9
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 80V 100mA 170MHz 350mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 80V 100mA 170MHz 350mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 80V 100mA 170MHz 350mW Surface Mount 6-TSSOP
Win Source Part Number: 1377001-NHUMH13X
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: 6-TSSOP
Base Product Number: NHUMH13
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: 2 NPN - Pre-Biased (Dual)
Current - Collector (Ic) (Max): 100mA
Voltage - Collector Emitter Breakdown (Max): 80V
Resistor - Base (R1): 4.7kOhms
Resistor - Emitter Base (R2): 47kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 5V
Vce Saturation (Max) @ Ib, Ic: 100mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 100nA
Frequency - Transition: 170MHz
Power - Max: 350mW
NHUMH13 - 80 V, 100 mA NPN resistor-equipped transistors
RF TRANSISTOR, AEC-Q101, DUAL NPN, 80V ROHS COMPLIANT: YES
TRANS PREBIAS 2NPN 80V 6TSSOP
| Nexperia B.V. | DigiKey | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | NHUMH13X | 1727-NHUMH13XTR-ND | 1377001-NHUMH13X | NHUMH13X | 82AH4918 | NHUMH13X |
| Product Name | 80 V, 100 mA NPN/NPN resistor-equipped double transistor | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased | Rf Transistor, Aec-Q101, Dual Npn, 80V Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT363 SOT363 | 6-TSSOP, SC-88, SOT-363 | SOT3 | SOT363 | TO-3 | AEC-Q101 |
| Polarity | NPN | NPN | NPN | NPN | ||
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |