onsemi Single IGBTs NGTG20N60L2TF1G

Description
IGBT 600V 40A 64W TO-3PF
Request a Quote Datasheet
Description
IGBT 600V 40A 64W TO-3PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 488-NGTG20N60L2TF1G-ND - DigiKey
Thief River Falls, MN, United States
IGBT 600V 40A 64W TO-3PF

IGBT 600V 40A 64W TO-3PF

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGTG20N60L2TF1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGTG20N60L2TF1G
Discrete Semiconductor Products - Transistors - IGBTs NGTG20N60L2TF1G
IGBT 600V 40A 64W TO-3PF

IGBT 600V 40A 64W TO-3PF

Supplier's Site
Igbt, 1.45V, 40A, To-3Pf-3; Continuous Collector Current Onsemi - 97W6301 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 1.45V, 40A, To-3Pf-3; Continuous Collector Current Onsemi
97W6301
Igbt, 1.45V, 40A, To-3Pf-3; Continuous Collector Current Onsemi 97W6301
IGBT, 1.45V, 40A, TO-3PF-3; Continuous Collector Current:40A; Collector Emitter Saturation Voltage:1.45V; Power Dissipation:64W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C; Product Range:- RoHS Compliant: Yes

IGBT, 1.45V, 40A, TO-3PF-3; Continuous Collector Current:40A; Collector Emitter Saturation Voltage:1.45V; Power Dissipation:64W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
NGTG20N60L2TF1G
IGBT Transistors NGTG20N60L2TF1G
IGBT Transistors 600V 20A IGBT TO-3PF

IGBT Transistors 600V 20A IGBT TO-3PF

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 488-NGTG20N60L2TF1G-ND NGTG20N60L2TF1G 97W6301 NGTG20N60L2TF1G
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs Igbt, 1.45V, 40A, To-3Pf-3; Continuous Collector Current Onsemi IGBT Transistors
Packing Method Tube Tube; Tube,Tube
Unlock Full Specs
to access all available technical data