Littelfuse, Inc. Ignition IGBT, N-Channel, 20 A, 400 V NGB8202ANT4G

Description
This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil drivers applications. Primary uses include Ignition, Direct Fuel Injection, or whatever high voltage and high current switching is required. End Products: Automotive Ideal for Coil-on-Plug and Driver-on-Coil Applications. Gate-Emitter ESD Protection Temperature Compensated Gate-Collector Voltage Clamp Limits Stress Applied to Load. Integrated ESD Diode Protection Low Threshold Voltage for Interfacing Power Loads to Logic or Microprocessor Devices Low Saturation Voltage High Pulsed Current Capability Optional Gate Resistor (RG) and Gate-Emitter Resistor (RGE)
Request a Quote Datasheet
Description
This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil drivers applications. Primary uses include Ignition, Direct Fuel Injection, or whatever high voltage and high current switching is required. End Products: Automotive Ideal for Coil-on-Plug and Driver-on-Coil Applications. Gate-Emitter ESD Protection Temperature Compensated Gate-Collector Voltage Clamp Limits Stress Applied to Load. Integrated ESD Diode Protection Low Threshold Voltage for Interfacing Power Loads to Logic or Microprocessor Devices Low Saturation Voltage High Pulsed Current Capability Optional Gate Resistor (RG) and Gate-Emitter Resistor (RGE)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ignition IGBT, N-Channel, 20 A, 400 V - NGB8202ANT4G - Littelfuse, Inc.
Rosemont, IL, United States
Ignition IGBT, N-Channel, 20 A, 400 V
NGB8202ANT4G
Ignition IGBT, N-Channel, 20 A, 400 V NGB8202ANT4G
This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil drivers applications. Primary uses include Ignition, Direct Fuel Injection, or whatever high voltage and high current switching is required. End Products: Automotive Ideal for Coil-on-Plug and Driver-on-Coil Applications. Gate-Emitter ESD Protection Temperature Compensated Gate-Collector Voltage Clamp Limits Stress Applied to Load. Integrated ESD Diode Protection Low Threshold Voltage for Interfacing Power Loads to Logic or Microprocessor Devices Low Saturation Voltage High Pulsed Current Capability Optional Gate Resistor (RG) and Gate-Emitter Resistor (RGE)

This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil drivers applications. Primary uses include Ignition, Direct Fuel Injection, or whatever high voltage and high current switching is required. End Products: Automotive Ideal for Coil-on-Plug and Driver-on-Coil Applications. Gate-Emitter ESD Protection Temperature Compensated Gate-Collector Voltage Clamp Limits Stress Applied to Load. Integrated ESD Diode Protection Low Threshold Voltage for Interfacing Power Loads to Logic or Microprocessor Devices Low Saturation Voltage High Pulsed Current Capability Optional Gate Resistor (RG) and Gate-Emitter Resistor (RGE)

Supplier's Site Datasheet
Single IGBTs - NGB8202ANT4G-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
NGB8202ANT4G-ND
Single IGBTs NGB8202ANT4G-ND
IGBT 440V 20A 150W Surface Mount D2PAK

IGBT 440V 20A 150W Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGB8202ANT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGB8202ANT4G
Discrete Semiconductor Products - Transistors - IGBTs NGB8202ANT4G
IGBT 440V 20A 150W D2PAK

IGBT 440V 20A 150W D2PAK

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
NGB8202ANT4G
IGBT Transistors NGB8202ANT4G
IGBT Transistors IGNITION IGBT 20A 400V

IGBT Transistors IGNITION IGBT 20A 400V

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number NGB8202ANT4G NGB8202ANT4G-ND NGB8202ANT4G NGB8202ANT4G
Product Name Ignition IGBT, N-Channel, 20 A, 400 V Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
VCE(on) 1.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Module - 4775114 - Radwell International
Fuji Electric Corp. of America
View Details
IGBTs - Single - RJP30E3DPP-M0#T2 - 891794-RJP30E3DPP-M0#T2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
IGBTs - 2735235 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type PG-TISON-8
Number of units in IC 1
View Details
5 suppliers