RF Transistor NPN 15V 50mA 2GHz 150mW Surface Mount SOT-23-3
Manufacturer: CEL
Win Source Part Number: 1004379-NE94433-T1B
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 2GHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 50 @ 5mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
RF TRANS NPN 15V 2GHZ SOT23
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | NE94433TR-ND | 1004379-NE94433-T1B | NE94433-T1B |
| Product Name | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - NE94433-T1B | Bipolar RF Transistors |
| Polarity | NPN | NPN; NPN | NPN; NPN |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | 50 milliamps | ||
| VCEO | 15 volts |