IGBT Trench Field Stop 650V 60A 300W Through Hole TO-247-3
IGBT Transistors 650V/30A FAST IGBT FSII T
IGBT TRENCH/FS 650V 60A TO247-3
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | NGTB30N65IHL2WG-ND | NGTB30N65IHL2WG | NGTB30N65IHL2WG |
| Product Name | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |