RF MOSFET GAAS HJ-FET 2V 4MMOLD Product overview: NE3513M04-T2B-A from CEL (California Eastern Laboratories) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NE3513M04-T2B-A can be used for catalog matching and distributor lookup.
RF Mosfet N-Channel GaAs HJ-FET 2V 10mA 12GHz 13dB 125mW 4-Super Mini Mold
Manufacturer: CEL
Win Source Part Number: 251918-NE3513M04-T2B
Packaging: Reel - TR
Voltage Rating: 4V
Current Rating: 60mA
Frequency: 12GHz
Current - Test: 10mA
Gain: 13dB
Transistor Polarity: N-Channel GaAs HJ-FET
Voltage - Test: 2V
Noise Figure: 0.65dB
Power - Output: 125mW
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 4-Super Mini Mold
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors |
| Product Number | 285-NE3513M04-T2B-A | NE3513M04-T2B-A-ND | 251918-NE3513M04-T2B-A |
| Product Name | 2V MOSFET Transistor | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE3513M04-T2B-A |
| Package Type | Tape & Reel (TR) | 4-SMD, Flat Leads | SOT3; 4-Super Mini Mold |