NPN silicon RF transistor in SOT-343 package with a transition frequency of 6.5 GHz, collector-emitter voltage rating of 12 V, continuous collector current of 100 mA, and noise figure of 1.1 dB at 1 GHz.
RF Transistor NPN 12V 100mA 6.5GHz 150mW Surface Mount SOT-343
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | NE85618-A-ND |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN |