California Eastern Laboratories - CEL RF FETs, MOSFETs NE3511S02-A

Description
RF Mosfet HFET 2V 10mA 12GHz 13.5dB S02
Request a Quote
Description
RF Mosfet HFET 2V 10mA 12GHz 13.5dB S02
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NE3511S02-A is a silicon gallium arsenide HJ-FET designed for low-noise amplification in X to Ku-band applications such as DBS LNBs. It is packaged in a Micro-X plastic S02 case measuring 5.0 mm × 3.2 mm × 1.7 mm with pins configured as source, drain, source, and gate. The device operates at a drain-to-source voltage of 1 to 3 V and a drain current of 5 to 20 mA, achieving a typical noise figure of 0.30 dB and associated gain of 13.5 dB at 12 GHz. It meets RoHS standards for lead-free terminals and is rated for a maximum channel temperature of 125 °C and total power dissipation of 165 mW when mounted on a 1.08 cm² glass epoxy PCB. It is sensitive to electrostatic discharge and contains gallium arsenide, requiring careful handling and disposal.

Datasheet Summary
Powered by GS/AI

The NE3511S02-A is a silicon gallium arsenide HJ-FET designed for low-noise amplification in X to Ku-band applications such as DBS LNBs. It is packaged in a Micro-X plastic S02 case measuring 5.0 mm × 3.2 mm × 1.7 mm with pins configured as source, drain, source, and gate. The device operates at a drain-to-source voltage of 1 to 3 V and a drain current of 5 to 20 mA, achieving a typical noise figure of 0.30 dB and associated gain of 13.5 dB at 12 GHz. It meets RoHS standards for lead-free terminals and is rated for a maximum channel temperature of 125 °C and total power dissipation of 165 mW when mounted on a 1.08 cm² glass epoxy PCB. It is sensitive to electrostatic discharge and contains gallium arsenide, requiring careful handling and disposal.

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - NE3511S02-A-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
NE3511S02-A-ND
RF FETs, MOSFETs NE3511S02-A-ND
RF Mosfet HFET 2V 10mA 12GHz 13.5dB S02

RF Mosfet HFET 2V 10mA 12GHz 13.5dB S02

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number NE3511S02-A-ND
Product Name RF FETs, MOSFETs
Package Type 4-SMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

LM395 Ultra Reliable Power Transistor - LM395T - Texas Instruments
Specs
Transistor Type MOSFET
View Details
5 suppliers
60 V, 1 A NPN medium power transistors - BC55-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
7 suppliers
Single FETs, MOSFETs - 448-AIMBG75R027M1HXTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details