NPN resistor-equipped transistor in a SOT323 (SC-70) surface-mounted package, rated for 80 V collector-emitter voltage and 100 mA output current, with built-in bias resistors to simplify circuit design and reduce component count. The device is suited for digital applications, IC input control, and load switching. It operates with a junction temperature up to 150 °C and ambient temperature from -55 °C to 150 °C. The series meets IEC 60134 absolute maximum ratings and is not automotive qualified.
NPN Resistor-Equipped Transistor (RET) family in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Table 1. Product overview
Type number
-
R1
-
R2
-
Package
-
PNP complement:
kΩ
-
kΩ
-
Nexperia
-
JEITA
NHDTC123JU
2.2
47
SOT323
SC-70
NHDTA123JU
NHDTC143ZU
4.7
47
NHDTA143ZU
NHDTC114YU
10
47
NHDTA114YU
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 80V 100mA 170MHz 235mW Surface Mount SOT-323
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 80V 100mA 170MHz 235mW Surface Mount SOT-323
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 80V 100mA 170MHz 235mW Surface Mount SOT-323
NHDTC114YU - 80 V, 100 mA NPN resistor-equipped transistors
TRANS PREBIAS NPN 80V SOT323
RF TRANSISTOR, AEC-Q101, SINGLE NPN, 80V ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | NHDTC114YUX | 1727-NHDTC114YUXCT-ND | NHDTC114YUX | NHDTC114YUX | 82AH4872 |
| Product Name | 80 V, 100 mA NPN resistor-equipped transistors | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor, Aec-Q101, Single Npn, 80V Rohs Compliant Nexperia | |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | SOT323 | Automotive | TO-3 |
| Polarity | NPN | NPN | NPN | ||
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |