The NE55410GR is an RF LDMOS FET for power amplification, rated for 28V operation with a typical output power of 40.4 dBm at 2.14 GHz and 25 dB linear gain. It is housed in a GR package measuring 5.2 x 5.5 x 0.9 mm and operates with a quiescent current of 120 mA. The part is designed for applications requiring high linearity and power efficiency in RF systems.
RF Mosfet LDMOS 28V 20mA 2.14GHz 13.5dB 35.4dBm 16-HTSSOP
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | NE55410GR-AZ-ND |
| Product Name | RF FETs, MOSFETs |
| Package Type | 16-DFF, Exposed Pad |