onsemi 50V 2A 65MHz DPAK Bipolar Transistor NJD2873T4G

Description
50V 2A NPN BJT Transistor, DPAK, 65MHz Product overview: NJD2873T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A, 65MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, 65MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJD2873T4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
50V 2A NPN BJT Transistor, DPAK, 65MHz Product overview: NJD2873T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A, 65MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, 65MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJD2873T4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 2A 65MHz DPAK Bipolar Transistor
276-NJD2873T4G
50V 2A 65MHz DPAK Bipolar Transistor 276-NJD2873T4G
50V 2A NPN BJT Transistor, DPAK, 65MHz Product overview: NJD2873T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A, 65MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, 65MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJD2873T4G can be used for catalog matching and distributor lookup.

50V 2A NPN BJT Transistor, DPAK, 65MHz Product overview: NJD2873T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A, 65MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, 65MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJD2873T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - NJD2873T4G - 025318-NJD2873T4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NJD2873T4G
025318-NJD2873T4G
TRANSISTORS - Transistors (BJT) - Single - NJD2873T4G 025318-NJD2873T4G
Manufacturer: ON Semiconductor Win Source Part Number: 025318-NJD2873T4G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 65MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: DPAK-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 50mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 500mA, 2V Maximum Power Dissipation: 1.68W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 025318-NJD2873T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 65MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 500mA, 2V
Maximum Power Dissipation: 1.68W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - NJD2873T4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NJD2873T4GOSDKR-ND
Single Bipolar Transistors NJD2873T4GOSDKR-ND
Bipolar (BJT) Transistor NPN 50V 2A 65MHz 1.68W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 50V 2A 65MHz 1.68W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - NJD2873T4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NJD2873T4GOSTR-ND
Single Bipolar Transistors NJD2873T4GOSTR-ND
Bipolar (BJT) Transistor NPN 50V 2A 65MHz 1.68W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 50V 2A 65MHz 1.68W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - NJD2873T4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NJD2873T4GOSCT-ND
Single Bipolar Transistors NJD2873T4GOSCT-ND
Bipolar (BJT) Transistor NPN 50V 2A 65MHz 1.68W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 50V 2A 65MHz 1.68W Surface Mount DPAK

Buy Now Datasheet
TRANS NPN 50V 2A DPAK - 598-NJD2873T4G - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 50V 2A DPAK
598-NJD2873T4G
TRANS NPN 50V 2A DPAK 598-NJD2873T4G
TRANS NPN 50V 2A DPAK

TRANS NPN 50V 2A DPAK

Supplier's Site
Single Bipolar Transistors - NJD2873T4G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NJD2873T4G
Single Bipolar Transistors NJD2873T4G
TRANS NPN 50V 2A DPAK

TRANS NPN 50V 2A DPAK

Supplier's Site Datasheet
Bipolar Transistor, Npn, 50V, Full Reel; Transistor Polarity Onsemi - 83H7725 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 50V, Full Reel; Transistor Polarity Onsemi
83H7725
Bipolar Transistor, Npn, 50V, Full Reel; Transistor Polarity Onsemi 83H7725
BIPOLAR TRANSISTOR, NPN, 50V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:2A; Power Dissipation:1.68W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 50V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:2A; Power Dissipation:1.68W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor, Npn, 50V, 2A, To-252; Transistor Polarity Onsemi - 54T9969 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 50V, 2A, To-252; Transistor Polarity Onsemi
54T9969
Bipolar Transistor, Npn, 50V, 2A, To-252; Transistor Polarity Onsemi 54T9969
BIPOLAR TRANSISTOR, NPN, 50V, 2A, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:2A; Power Dissipation:1.68W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 50V, 2A, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:2A; Power Dissipation:1.68W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Trans, Bipol, Npn, 50V, To-252; Transistor Polarity Onsemi - 80Y9486 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipol, Npn, 50V, To-252; Transistor Polarity Onsemi
80Y9486
Trans, Bipol, Npn, 50V, To-252; Transistor Polarity Onsemi 80Y9486
TRANS, BIPOL, NPN, 50V, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:65MHz; Power Dissipation Pd:1.68W; DC Collector Current:2A; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

TRANS, BIPOL, NPN, 50V, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:65MHz; Power Dissipation Pd:1.68W; DC Collector Current:2A; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NJD2873T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NJD2873T4G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NJD2873T4G
TRANS NPN 50V 2A DPAK

TRANS NPN 50V 2A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-NJD2873T4G 025318-NJD2873T4G NJD2873T4GOSDKR-ND 598-NJD2873T4G NJD2873T4G 83H7725 80Y9486 NJD2873T4G
Product Name 50V 2A 65MHz DPAK Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - NJD2873T4G Single Bipolar Transistors TRANS NPN 50V 2A DPAK Single Bipolar Transistors Bipolar Transistor, Npn, 50V, Full Reel; Transistor Polarity Onsemi Trans, Bipol, Npn, 50V, To-252; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN NPN; NPN NPN; NPN NPN NPN
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 50 volts 50 volts 50 volts 50 volts
VCBO 50 volts
fT 65 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1660459 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
NPN/PNP general purpose transistor - BC817DPN,125 - Nexperia B.V.
Specs
Package Type SOT457 SOT457
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers
 - AIGW40N65F5XKSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO247-3
Packing Method Tube; Tube
View Details
5 suppliers