RF MOSFET GAAS HJ-FET 2V SOT343 Product overview: NE34018-T1-64-A from CEL (California Eastern Laboratories) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NE34018-T1-64-A can be used for catalog matching and distributor lookup.
RF Mosfet HFET 2V 5mA 2GHz 16dB 12dBm SOT-343
Manufacturer: CEL
Win Source Part Number: 1082880-NE34018-T1-6
Packaging: Reel - TR
Voltage Rating: 4V
Current Rating: 120mA
Frequency: 2GHz
Current - Test: 5mA
Gain: 16dB
Transistor Polarity: HFET
Voltage - Test: 2V
Noise Figure: 0.6dB
Power - Output: 12dBm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-343
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors |
| Product Number | 285-NE34018-T1-64-A | NE34018-T1-64-A-ND | 1082880-NE34018-T1-64-A |
| Product Name | 2V MOSFET Transistor | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE34018-T1-64-A |
| Package Type | Tape & Reel (TR) | SC-82A, SOT-343 | SOT3; SOT-343 |