Nexperia B.V. 80 V, 100 mA PNP resistor-equipped transistors NHDTA114YUF

Description
PNP Resistor-Equipped Transistor (RET) family in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1. Product overview Type number - R1 - R2 - Package - NPN complement: kΩ - kΩ - Nexperia - JEITA NHDTA123JU 2.2 47 SOT323 SC-70 NHDTC123JU NHDTA143ZU 4.7 47 NHDTC143ZU NHDTA114YU 10 47 NHDTC114YU Features and benefits 100 mA output current capability High breakdown voltage Built-in resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital applications Cost saving alternative for BC856 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Description
PNP Resistor-Equipped Transistor (RET) family in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1. Product overview Type number - R1 - R2 - Package - NPN complement: kΩ - kΩ - Nexperia - JEITA NHDTA123JU 2.2 47 SOT323 SC-70 NHDTC123JU NHDTA143ZU 4.7 47 NHDTC143ZU NHDTA114YU 10 47 NHDTC114YU Features and benefits 100 mA output current capability High breakdown voltage Built-in resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital applications Cost saving alternative for BC856 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP resistor-equipped transistor in a SOT323 (SC-70) surface-mounted package with a collector-emitter voltage rating of -80 V and an output current capability of -100 mA. Built-in bias resistors are specified as R1 = 10 kΩ and R2 = 47 kΩ for the NHDTA114YU variant, with a DC current gain of at least 100 at -10 mA collector current and -5 V collector-emitter voltage. The device is designed for digital applications and switching loads, reducing component count and pick-and-place costs.

Datasheet Summary
Powered by GS/AI

PNP resistor-equipped transistor in a SOT323 (SC-70) surface-mounted package with a collector-emitter voltage rating of -80 V and an output current capability of -100 mA. Built-in bias resistors are specified as R1 = 10 kΩ and R2 = 47 kΩ for the NHDTA114YU variant, with a DC current gain of at least 100 at -10 mA collector current and -5 V collector-emitter voltage. The device is designed for digital applications and switching loads, reducing component count and pick-and-place costs.

Suppliers

Company
Product
Description
Supplier Links
80 V, 100 mA PNP resistor-equipped transistors - NHDTA114YUF - Nexperia B.V.
Nijmegen, Netherlands
80 V, 100 mA PNP resistor-equipped transistors
NHDTA114YUF
80 V, 100 mA PNP resistor-equipped transistors NHDTA114YUF
PNP Resistor-Equipped Transistor (RET) family in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1. Product overview Type number - R1 - R2 - Package - NPN complement: kΩ - kΩ - Nexperia - JEITA NHDTA123JU 2.2 47 SOT323 SC-70 NHDTC123JU NHDTA143ZU 4.7 47 NHDTC143ZU NHDTA114YU 10 47 NHDTC114YU Features and benefits 100 mA output current capability High breakdown voltage Built-in resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital applications Cost saving alternative for BC856 series in digital applications Controlling IC inputs Switching loads

PNP Resistor-Equipped Transistor (RET) family in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Table 1. Product overview

Type number

-

R1

-

R2

-

Package

-

NPN complement:

kΩ

-

kΩ

-

Nexperia

-

JEITA

NHDTA123JU

2.2

47

SOT323

SC-70

NHDTC123JU

NHDTA143ZU

4.7

47

NHDTC143ZU

NHDTA114YU

10

47

NHDTC114YU

Features and benefits

  • 100 mA output current capability
  • High breakdown voltage
  • Built-in resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs

Applications

  • Digital applications
  • Cost saving alternative for BC856 series in digital applications
  • Controlling IC inputs
  • Switching loads
Supplier's Site Datasheet
 - NHDTA114YUF - Rochester Electronics
Newburyport, MA, United States
NHDTA114YU - 80 V, 100 mA PNP resistor-equipped transistors

NHDTA114YU - 80 V, 100 mA PNP resistor-equipped transistors

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-NHDTA114YUFTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-NHDTA114YUFTR-ND
Single, Pre-Biased Bipolar Transistors 1727-NHDTA114YUFTR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 80V 100mA 150MHz 235mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 80V 100mA 150MHz 235mW Surface Mount SOT-323

Buy Now Datasheet
Rf Transistor, Aec-Q101, Single Pnp, 80V Rohs Compliant Nexperia - 82AH4847 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Aec-Q101, Single Pnp, 80V Rohs Compliant Nexperia
82AH4847
Rf Transistor, Aec-Q101, Single Pnp, 80V Rohs Compliant Nexperia 82AH4847
RF TRANSISTOR, AEC-Q101, SINGLE PNP, 80V ROHS COMPLIANT: YES

RF TRANSISTOR, AEC-Q101, SINGLE PNP, 80V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NHDTA114YUF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NHDTA114YUF
TRANS PREBIAS PNP 80V SOT323

TRANS PREBIAS PNP 80V SOT323

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number NHDTA114YUF NHDTA114YUF 1727-NHDTA114YUFTR-ND 82AH4847 NHDTA114YUF
Product Name 80 V, 100 mA PNP resistor-equipped transistors Single, Pre-Biased Bipolar Transistors Rf Transistor, Aec-Q101, Single Pnp, 80V Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT323; SOT323 SOT323 SOT323 SOT323; SC-70, SOT-323 TO-3 SOT323; SC-70, SOT-323
Polarity PNP PNP PNP
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general purpose transistor - 2PD601ASW-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 50 volts
View Details
3 suppliers
80 V, 1 A NPN medium power transistors - BC56PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
8 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
9 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-16VL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers