onsemi SMD 40V 3A 160MHz Bipolar Transistor NJT4030PT3G

Description
PNP BJT 40V 3A 160MHz SOT-223 Surface Mount Transistor Product overview: NJT4030PT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 3A, 160MHz. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 40V, 3A, 160MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJT4030PT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT 40V 3A 160MHz SOT-223 Surface Mount Transistor Product overview: NJT4030PT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 3A, 160MHz. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 40V, 3A, 160MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJT4030PT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 40V 3A 160MHz Bipolar Transistor
276-NJT4030PT3G
SMD 40V 3A 160MHz Bipolar Transistor 276-NJT4030PT3G
PNP BJT 40V 3A 160MHz SOT-223 Surface Mount Transistor Product overview: NJT4030PT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 3A, 160MHz. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 40V, 3A, 160MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJT4030PT3G can be used for catalog matching and distributor lookup.

PNP BJT 40V 3A 160MHz SOT-223 Surface Mount Transistor Product overview: NJT4030PT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 3A, 160MHz. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 40V, 3A, 160MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJT4030PT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - NJT4030PT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NJT4030PT3GOSTR-ND
Single Bipolar Transistors NJT4030PT3GOSTR-ND
Bipolar (BJT) Transistor PNP 40V 3A 160MHz 2W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 40V 3A 160MHz 2W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - NJT4030PT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NJT4030PT3GOSCT-ND
Single Bipolar Transistors NJT4030PT3GOSCT-ND
Bipolar (BJT) Transistor PNP 40V 3A 160MHz 2W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 40V 3A 160MHz 2W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - NJT4030PT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NJT4030PT3GOSDKR-ND
Single Bipolar Transistors NJT4030PT3GOSDKR-ND
Bipolar (BJT) Transistor PNP 40V 3A 160MHz 2W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 40V 3A 160MHz 2W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - NJT4030PT3G - 1083057-NJT4030PT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NJT4030PT3G
1083057-NJT4030PT3G
TRANSISTORS - Transistors (BJT) - Single - NJT4030PT3G 1083057-NJT4030PT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1083057-NJT4030PT3G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 160MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 500mV @ 300mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 1A, 1V Maximum Power Dissipation: 2W Alternative Parts (Cross-Reference): NJT4030PT1G; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083057-NJT4030PT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 160MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 500mV @ 300mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 1A, 1V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): NJT4030PT1G;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - NJT4030PT3G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NJT4030PT3G
Single Bipolar Transistors NJT4030PT3G
TRANS PNP 40V 3A SOT223

TRANS PNP 40V 3A SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NJT4030PT3G
Bipolar Transistors - BJT NJT4030PT3G
Bipolar Transistors - BJT 40V 3A PNP BIPOLAR POWER TRANSISTOR

Bipolar Transistors - BJT 40V 3A PNP BIPOLAR POWER TRANSISTOR

Buy Now Datasheet
Bipolar Transistor, Pnp, -40V, Sot-223; Transistor Polarity Onsemi - 09R9605 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -40V, Sot-223; Transistor Polarity Onsemi
09R9605
Bipolar Transistor, Pnp, -40V, Sot-223; Transistor Polarity Onsemi 09R9605
BIPOLAR TRANSISTOR, PNP, -40V, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -40V, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor, Pnp, -40V, Sot-223, Full Reel; Transistor Polarity Onsemi - 34M7816 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -40V, Sot-223, Full Reel; Transistor Polarity Onsemi
34M7816
Bipolar Transistor, Pnp, -40V, Sot-223, Full Reel; Transistor Polarity Onsemi 34M7816
BIPOLAR TRANSISTOR, PNP, -40V, SOT-223, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -40V, SOT-223, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Trans, Bipol, Pnp,-40V, Sot223; Transistor Polarity Onsemi - 81Y6980 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipol, Pnp,-40V, Sot223; Transistor Polarity Onsemi
81Y6980
Trans, Bipol, Pnp,-40V, Sot223; Transistor Polarity Onsemi 81Y6980
TRANS, BIPOL, PNP,-40V, SOT223; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:100MHz; Power Dissipation Pd:2W; DC Collector Current:-3A; DC Current Gain hFE:220hFE; Transistor Case RoHS Compliant: Yes

TRANS, BIPOL, PNP,-40V, SOT223; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:100MHz; Power Dissipation Pd:2W; DC Collector Current:-3A; DC Current Gain hFE:220hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NJT4030PT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NJT4030PT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NJT4030PT3G
TRANS PNP 40V 3A SOT223

TRANS PNP 40V 3A SOT223

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-NJT4030PT3G NJT4030PT3GOSTR-ND 1083057-NJT4030PT3G NJT4030PT3G NJT4030PT3G 09R9605 81Y6980 NJT4030PT3G
Product Name SMD 40V 3A 160MHz Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - NJT4030PT3G Single Bipolar Transistors Bipolar Transistors - BJT Bipolar Transistor, Pnp, -40V, Sot-223; Transistor Polarity Onsemi Trans, Bipol, Pnp,-40V, Sot223; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP PNP; PNP PNP PNP
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts
VCBO 40 volts
fT 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 155052 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807K-40VL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - BCM846SH6327 - 1152211-BCM846SH6327 - Win Source Electronics
Specs
Package Type SOT3
View Details
3 suppliers