PNP BJT 3A 100V DPAK Power Transistor Product overview: NJVMJD32CT4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 100V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 100V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJVMJD32CT4G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1231474-NJVMJD32CT4G
Family Name: MJD32C
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): MJD32C-13; MJD32CQ-13; MJD32C; MJD32CT4;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor PNP 100V 3A 3MHz 1.56W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 100V 3A 3MHz 1.56W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 100V 3A 3MHz 1.56W Surface Mount DPAK
Darlington Transistors BIP DPAK PNP 3A 100V TR
TRANS PNP 100V 3A DPAK
TRANS PNP 100V 3A DPAK
TRANSISTOR, AEC-Q101, PNP, 100V, TO-252; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-100V; Transition Frequency ft:3MHz; Power Dissipation Pd:15W; DC Collector Current:-3A; DC Current Gain hFE:10hFE; Transistor Case RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-NJVMJD32CT4G | 1231474-NJVMJD32CT4G | NJVMJD32CT4GOSCT-ND | NJVMJD32CT4G | NJVMJD32CT4G | NJVMJD32CT4G | 50AC6390 |
| Product Name | 3A 100V DPAK Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - NJVMJD32CT4G | Single Bipolar Transistors | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Transistor, Aec-Q101, Pnp, 100V, To-252; Transistor Polarity Onsemi |
| Polarity | PNP | PNP | PNP; PNP | PNP | |||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||||
| VCEO | 100 volts | 100 volts | 100 volts | ||||
| VCBO | 100 volts | ||||||
| fT | 3 MHz |