PNP BJT 100V 6A DPAK Power Transistor Product overview: NJVMJD42CT4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 6A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJVMJD42CT4G can be used for catalog matching and distributor lookup.
6.0 A, 100 V PNP Bipolar Power Transistor
Manufacturer: ON Semiconductor
Win Source Part Number: 1231475-NJVMJD42CT4G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
TRANS PNP 100V 6A DPAK
TRANS PNP 100V 6A DPAK
Bipolar (BJT) Transistor PNP 100V 6A 3MHz 1.75W Surface Mount DPAK
Bipolar Transistors - BJT SILICON Pwr TRANSISTOR
TRANS PNP 100V 6A DPAK
TRANS PNP 100V 6A DPAK
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Power MOSFET | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-NJVMJD42CT4G | NJVMJD42CT4G | 1231475-NJVMJD42CT4G | 488-NJVMJD42CT4GCT-ND | NJVMJD42CT4G | NJVMJD42CT4G | NJVMJD42CT4G |
| Product Name | 100V 6A DPAK Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - NJVMJD42CT4G | Single Bipolar Transistors | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP; PNP | ||||
| IC(max) | 6000 milliamps | 6000 milliamps | 6000 milliamps | ||||
| VCEO | 100 volts | 100 volts | 100 volts | ||||
| VCBO | 100 volts | ||||||
| fT | 3 MHz |