NPN/PNP resistor-equipped double transistors in a SOT363 (SC-88) surface-mounted package, rated for 80 V collector-emitter voltage and 100 mA output current per transistor, with built-in bias resistors to simplify circuit design and reduce component count, and qualified to AEC-Q101 for automotive use.
NPN/PNP Resistor-Equipped double Transistors (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package.
Table 1. Product overview
Type number
-
R1
-
R2
-
Package
-
NPN/NPN complement:
-
PNP/PNP complement:
kΩ
-
kΩ
-
Nexperia
-
JEITA
NHUMD10
2.2
47
SOT363
SC-88
NHUMH10
NHUMB10
NHUMD13
4.7
47
NHUMH13
NHUMB13
NHUMD9
10
47
NHUMH9
NHUMB9
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 80V 100mA 170MHz, 150MHz 350mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 80V 100mA 170MHz, 150MHz 350mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 80V 100mA 170MHz, 150MHz 350mW Surface Mount 6-TSSOP
TRANS PREBIAS 1NPN 1PNP 6TSSOP
TRANS PREBIAS 1NPN 1PNP 6TSSOP
RF TRANSISTOR, AEC-Q101, NPN/PNP COMP ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | NHUMD9X | 1727-NHUMD9XCT-ND | NHUMD9X | NHUMD9X | 82AH4910 |
| Product Name | 80 V, 100 mA NPN/PNP resistor-equipped double transistors | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays, Pre-Biased | Rf Transistor, Aec-Q101, Npn/pnp Comp Rohs Compliant Nexperia |
| Package Type | SOT363 SOT363 | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP | 6-TSSOP, SC-88, SOT-363 | TO-3 |
| Polarity | NPN; PNP | 1 NPN, 1 PNP - Pre-Biased (Dual); NPN; PNP | NPN; PNP | ||
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 100 milliamps | 100 milliamps |