Nexperia B.V. 80 V, 100 mA NPN/PNP resistor-equipped double transistors NHUMD3F

Description
NPN/PNP Resistor-Equipped double Transistor (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - NPN/NPN complement: - PNP/PNP complement: kΩ - kΩ - Nexperia - JEITA NHUMD3 10 10 SOT363 SC-88 NHUMH11 NHUMB11 NHUMD2 22 22 NHUMH1 NHUMB1 NHUMD12 47 47 NHUMH2 NHUMB2 Features and benefits 100 mA output current capability High breakdown voltage Built-in resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital applications Cost saving alternative for BC846 / BC856 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Description
NPN/PNP Resistor-Equipped double Transistor (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - NPN/NPN complement: - PNP/PNP complement: kΩ - kΩ - Nexperia - JEITA NHUMD3 10 10 SOT363 SC-88 NHUMH11 NHUMB11 NHUMD2 22 22 NHUMH1 NHUMB1 NHUMD12 47 47 NHUMH2 NHUMB2 Features and benefits 100 mA output current capability High breakdown voltage Built-in resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital applications Cost saving alternative for BC846 / BC856 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN/PNP resistor-equipped double transistors in a SOT363 (SC-88) surface-mount package, rated for 80 V collector-emitter voltage and 100 mA output current per transistor, with built-in bias resistors to simplify circuit design and reduce component count; AEC-Q101 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN/PNP resistor-equipped double transistors in a SOT363 (SC-88) surface-mount package, rated for 80 V collector-emitter voltage and 100 mA output current per transistor, with built-in bias resistors to simplify circuit design and reduce component count; AEC-Q101 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
80 V, 100 mA NPN/PNP resistor-equipped double transistors - NHUMD3F - Nexperia B.V.
Nijmegen, Netherlands
80 V, 100 mA NPN/PNP resistor-equipped double transistors
NHUMD3F
80 V, 100 mA NPN/PNP resistor-equipped double transistors NHUMD3F
NPN/PNP Resistor-Equipped double Transistor (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - NPN/NPN complement: - PNP/PNP complement: kΩ - kΩ - Nexperia - JEITA NHUMD3 10 10 SOT363 SC-88 NHUMH11 NHUMB11 NHUMD2 22 22 NHUMH1 NHUMB1 NHUMD12 47 47 NHUMH2 NHUMB2 Features and benefits 100 mA output current capability High breakdown voltage Built-in resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital applications Cost saving alternative for BC846 / BC856 series in digital applications Controlling IC inputs Switching loads

NPN/PNP Resistor-Equipped double Transistor (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

R1

-

R2

-

Package

-

NPN/NPN complement:

-

PNP/PNP complement:

kΩ

-

kΩ

-

Nexperia

-

JEITA

NHUMD3

10

10

SOT363

SC-88

NHUMH11

NHUMB11

NHUMD2

22

22

NHUMH1

NHUMB1

NHUMD12

47

47

NHUMH2

NHUMB2

Features and benefits

  • 100 mA output current capability
  • High breakdown voltage
  • Built-in resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs
  • AEC-Q101 qualified

Applications

  • Digital applications
  • Cost saving alternative for BC846 / BC856 series in digital applications
  • Controlling IC inputs
  • Switching loads
Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-NHUMD3FTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-NHUMD3FTR-ND
Bipolar Transistor Arrays, Pre-Biased 1727-NHUMD3FTR-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 80V 100mA 170MHz, 150MHz 350mW Surface Mount 6-TSSOP

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 80V 100mA 170MHz, 150MHz 350mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-NHUMD3FDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-NHUMD3FDKR-ND
Bipolar Transistor Arrays, Pre-Biased 1727-NHUMD3FDKR-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 80V 100mA 170MHz, 150MHz 350mW Surface Mount 6-TSSOP

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 80V 100mA 170MHz, 150MHz 350mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-NHUMD3FCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-NHUMD3FCT-ND
Bipolar Transistor Arrays, Pre-Biased 1727-NHUMD3FCT-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 80V 100mA 170MHz, 150MHz 350mW Surface Mount 6-TSSOP

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 80V 100mA 170MHz, 150MHz 350mW Surface Mount 6-TSSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NHUMD3F - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NHUMD3F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NHUMD3F
TRANS PREBIAS 1NPN 1PNP 6TSSOP

TRANS PREBIAS 1NPN 1PNP 6TSSOP

Supplier's Site
Rf Transistor, Aec-Q101, Npn/pnp Comp Rohs Compliant Nexperia - 82AH4907 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Aec-Q101, Npn/pnp Comp Rohs Compliant Nexperia
82AH4907
Rf Transistor, Aec-Q101, Npn/pnp Comp Rohs Compliant Nexperia 82AH4907
RF TRANSISTOR, AEC-Q101, NPN/PNP COMP ROHS COMPLIANT: YES

RF TRANSISTOR, AEC-Q101, NPN/PNP COMP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors RF Transistors
Product Number NHUMD3F 1727-NHUMD3FTR-ND NHUMD3F 82AH4907
Product Name 80 V, 100 mA NPN/PNP resistor-equipped double transistors Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Rf Transistor, Aec-Q101, Npn/pnp Comp Rohs Compliant Nexperia
Package Type SOT363 SOT363 6-TSSOP, SC-88, SOT-363 6-TSSOP TO-3
Polarity NPN; PNP NPN; PNP
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-40-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
60 V, 1 A NPN medium power transistors - BC55-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
45 V, 100 mA NPN/NPN general-purpose transistor - BC847DS,115 - Nexperia B.V.
Specs
Package Type SOT457 SOT457
View Details
7 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-16HVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
5 suppliers