onsemi IGBTs NGTB35N65FL2WG

Description
IGBT,Field Stop II,650V,35A,diode,TO 247
Request a Quote Datasheet
Description
IGBT,Field Stop II,650V,35A,diode,TO 247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - 8427898P - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBT,Field Stop II,650V,35A,diode,TO 247

IGBT,Field Stop II,650V,35A,diode,TO247

Supplier's Site
IGBTs - 1630258 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1630258
IGBTs 1630258
IGBT,Field Stop II,650V,35A,diode,TO 247

IGBT,Field Stop II,650V,35A,diode,TO247

Supplier's Site
IGBTs - Single - NGTB35N65FL2WG - 1231155-NGTB35N65FL2WG - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGTB35N65FL2WG
1231155-NGTB35N65FL2WG
IGBTs - Single - NGTB35N65FL2WG 1231155-NGTB35N65FL2WG
Manufacturer: ON Semiconductor Win Source Part Number: 1231155-NGTB35N65FL2 WG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1231155-NGTB35N65FL2WG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
650V 35A IGBT Transistor
279-NGTB35N65FL2WG
650V 35A IGBT Transistor 279-NGTB35N65FL2WG
IGBT, 650V 35A FS2 Solar/UPS, 30-TUBE Product overview: NGTB35N65FL2WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 35A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 35A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB35N65FL2WG can be used for catalog matching and distributor lookup.

IGBT, 650V 35A FS2 Solar/UPS, 30-TUBE Product overview: NGTB35N65FL2WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 35A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 35A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB35N65FL2WG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - NGTB35N65FL2WGOS-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 70A 300W Through Hole TO-247-3

IGBT Trench Field Stop 650V 70A 300W Through Hole TO-247-3

Buy Now Datasheet
ON SEMICONDUCTOR NGTB35N65FL2WGIGBT Single Transistor, 70 A, 1.7 V, 300 W, 650 V, TO-247, 3 Pins - 598-NGTB35N65FL2WG - Utmel Electronic Limited
Hong Kong, China
ON SEMICONDUCTOR NGTB35N65FL2WGIGBT Single Transistor, 70 A, 1.7 V, 300 W, 650 V, TO-247, 3 Pins
598-NGTB35N65FL2WG
ON SEMICONDUCTOR NGTB35N65FL2WGIGBT Single Transistor, 70 A, 1.7 V, 300 W, 650 V, TO-247, 3 Pins 598-NGTB35N65FL2WG
ON SEMICONDUCTOR NGTB35N65FL2WGIGBT Single Transistor, 70 A, 1.7 V, 300 W, 650 V, TO-247, 3 Pins

ON SEMICONDUCTOR NGTB35N65FL2WGIGBT Single Transistor, 70 A, 1.7 V, 300 W, 650 V, TO-247, 3 Pins

Supplier's Site
Single IGBTs - NGTB35N65FL2WG - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
NGTB35N65FL2WG
Single IGBTs NGTB35N65FL2WG
IGBT TRENCH/FS 650V 70A TO247

IGBT TRENCH/FS 650V 70A TO247

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGTB35N65FL2WG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGTB35N65FL2WG
Discrete Semiconductor Products - Transistors - IGBTs NGTB35N65FL2WG
IGBT TRENCH/FS 650V 70A TO247

IGBT TRENCH/FS 650V 70A TO247

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
NGTB35N65FL2WG
IGBT Transistors NGTB35N65FL2WG
IGBT Transistors 650V/35A FAST IGBT FSII T

IGBT Transistors 650V/35A FAST IGBT FSII T

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 8427898P 1630258 1231155-NGTB35N65FL2WG 279-NGTB35N65FL2WG NGTB35N65FL2WGOS-ND 598-NGTB35N65FL2WG NGTB35N65FL2WG NGTB35N65FL2WG NGTB35N65FL2WG
Product Name IGBTs IGBTs IGBTs - Single - NGTB35N65FL2WG 650V 35A IGBT Transistor Single IGBTs ON SEMICONDUCTOR NGTB35N65FL2WGIGBT Single Transistor, 70 A, 1.7 V, 300 W, 650 V, TO-247, 3 Pins Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
Package Type TO-247; TO-247 TO-247; To-247 SOT3 TO-247; TO-247-3 TO-247; TO-247-3
Polarity N-Channel
PD 300000 milliwatts 300000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data