PNP resistor-equipped transistors in a SOT23 surface-mounted package with 80 V collector-emitter voltage rating and 100 mA continuous output current capability. The device integrates bias resistors to simplify circuit design and reduce component count. It is suitable for digital applications, load switching, and IC input control. The SOT23 package measures 2.9 mm × 1.3 mm × 1.1 mm. Power dissipation is rated up to 250 mW on a single-sided FR4 PCB and 350 mW on a 4-layer FR4 PCB, with a maximum junction temperature of 150 °C. The part meets IEC 60134 for limiting values and is not automotive qualified.
PNP Resistor-Equipped Transistor (RET) family in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Table 1. Product overview
Type number
-
R1
-
R2
-
Package
-
NPN complement:
kΩ
-
kΩ
-
Nexperia
NHDTA123JT
2.2
47
SOT23
NHDTC123JT
NHDTA143ZT
4.7
47
NHDTC143ZT
NHDTA114YT
10
47
NHDTC114YT
Features and benefits
Applications
NHDTA114YT - 80 V, 100 mA PNP resistor-equipped transistors
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 80V 100mA 150MHz 250mW Surface Mount TO-236AB
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 80V 100mA 150MHz 250mW Surface Mount TO-236AB
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 80V 100mA 150MHz 250mW Surface Mount TO-236AB
TRANS PREBIAS PNP 80V TO236AB
RF TRANSISTOR, AEC-Q101, SINGLE PNP, 80V ROHS COMPLIANT: YES
| Nexperia B.V. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | NHDTA114YTR | NHDTA114YTR | 1727-NHDTA114YTR-ND | NHDTA114YTR | 82AH4845 |
| Product Name | 80 V, 100 mA PNP resistor-equipped transistors | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor, Aec-Q101, Single Pnp, 80V Rohs Compliant Nexperia | |
| Package Type | SOT23; SOT23 SOT23 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | Automotive | TO-3 |
| Polarity | PNP | PNP | PNP | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Grade / Operating Range | Automotive |