RF Transistor NPN 3.3V 35mA 25GHz 115mW Surface Mount SOT-343F
Manufacturer: CEL
Win Source Part Number: 1082909-NE662M04-T2-
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 18dB
Frequency - Transition: 25GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.1dB @ 2GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-343F
Maximum Current Collector: 35mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 3.3V
Typical Gain (hFE) (Min): 50 @ 5mA, 2V
Maximum Power Dissipation: 115mW
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transistors | RF Transistors |
| Product Number | NE662M04-T2-ATR-ND | 1082909-NE662M04-T2-A |
| Product Name | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - NE662M04-T2-A |
| Polarity | NPN | NPN; NPN |
| Package Type | SOT-343F | SOT3; SOT-343F |
| Packing Method | Tape Reel; Reel - TR | |
| TJ | 150 C (302 F) |