onsemi Discrete Semiconductor Products - Transistors - IGBTs - Single NGTB05N60R2DT4G

Description
Win Source Part Number: 992766-NGTB05N60R2DT 4G Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: * Package: Bulk Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NGTB05N60R2DT4GOSCT, NGTB05N60R2DT4GOSDKR ,NGTB05N60R2DT4GOSTR ,2156-NGTB05N60R2DT4 G-OS,488-NGTB05N60R2 DT4GTR,ONSONSNGTB05N 60R2DT4G Base Product Number: NGTB05
Request a Quote Datasheet
Description
Win Source Part Number: 992766-NGTB05N60R2DT 4G Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: * Package: Bulk Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NGTB05N60R2DT4GOSCT, NGTB05N60R2DT4GOSDKR ,NGTB05N60R2DT4GOSTR ,2156-NGTB05N60R2DT4 G-OS,488-NGTB05N60R2 DT4GTR,ONSONSNGTB05N 60R2DT4G Base Product Number: NGTB05
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 992766-NGTB05N60R2DT4G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
992766-NGTB05N60R2DT4G
Discrete Semiconductor Products - Transistors - IGBTs - Single 992766-NGTB05N60R2DT4G
Win Source Part Number: 992766-NGTB05N60R2DT 4G Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: * Package: Bulk Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NGTB05N60R2DT4GOSCT, NGTB05N60R2DT4GOSDKR ,NGTB05N60R2DT4GOSTR ,2156-NGTB05N60R2DT4 G-OS,488-NGTB05N60R2 DT4GTR,ONSONSNGTB05N 60R2DT4G Base Product Number: NGTB05

Win Source Part Number: 992766-NGTB05N60R2DT4G
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: *
Package: Bulk
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NGTB05N60R2DT4GOSCT,NGTB05N60R2DT4GOSDKR,NGTB05N60R2DT4GOSTR,2156-NGTB05N60R2DT4G-OS,488-NGTB05N60R2DT4GTR,ONSONSNGTB05N60R2DT4G
Base Product Number: NGTB05

Buy Now Datasheet
Single IGBTs - 488-NGTB05N60R2DT4GTR-ND - DigiKey
Thief River Falls, MN, United States
IGBT 5A 600V DPAK

IGBT 5A 600V DPAK

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 8A IGBT Transistor
279-NGTB05N60R2DT4G
N-Channel 600V 8A IGBT Transistor 279-NGTB05N60R2DT4G
IGBT, 600V, 8A, N-Channel, 2500-REEL Product overview: NGTB05N60R2DT4G from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 8A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB05N60R2DT4G can be used for catalog matching and distributor lookup.

IGBT, 600V, 8A, N-Channel, 2500-REEL Product overview: NGTB05N60R2DT4G from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 8A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB05N60R2DT4G can be used for catalog matching and distributor lookup.

Supplier's Site
 - NGTB05N60R2DT4G - Rochester Electronics
Newburyport, MA, United States
Insulated Gate Bipolar Transistor, 16A I(C), 600V V(BR)CES, N-Channel

Insulated Gate Bipolar Transistor, 16A I(C), 600V V(BR)CES, N-Channel

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGTB05N60R2DT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGTB05N60R2DT4G
Discrete Semiconductor Products - Transistors - IGBTs NGTB05N60R2DT4G
IGBT 5A 600V DPAK

IGBT 5A 600V DPAK

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
NGTB05N60R2DT4G
IGBT Transistors NGTB05N60R2DT4G
IGBT Transistors RC2 IGBT 5A 600V DPAK

IGBT Transistors RC2 IGBT 5A 600V DPAK

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Bipolar RF Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 992766-NGTB05N60R2DT4G 488-NGTB05N60R2DT4GTR-ND 279-NGTB05N60R2DT4G NGTB05N60R2DT4G NGTB05N60R2DT4G NGTB05N60R2DT4G
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs N-Channel 600V 8A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
Package Type SOT3 DPAK3/2
Unlock Full Specs
to access all available technical data