The NE6510179A-T1-A is a GaAs HJ-FET in a plastic surface mount package designed for medium power amplification in mobile communications, Fixed Wireless Access, ISM, WLL, PCS, IMT-2000, and MMDS applications. It delivers 32.5 dBm typical output power at 3.5 V and 35 dBm at 5 V, with 10 dB typical linear gain at 1.9 GHz and 58% typical power added efficiency. The device has a thermal resistance of 5°C/W and operates with a channel temperature up to 125°C. It meets RoHS compliance with Pb-free terminals and is supplied on tape and reel. The package dimensions are 7.5 mm by 5.7 mm with a maximum height of 2.1 mm.
RF Mosfet HFET 3.5V 200mA 1.9GHz 10dB 32.5dBm 79A
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | NE6510179A-T1-A-ND |
| Product Name | RF FETs, MOSFETs |
| Package Type | 4-SMD, Flat Leads |