onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single NJVMJB45H11T4G

Description
Win Source Part Number: 1003711-NJVMJB45H11T 4G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Power - Max: 2 W Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 10 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1V @ 400mA, 8A Current - Collector Cutoff (Max): 10µA DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 4A, 1V Frequency - Transition: 40MHz Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Other Names: NJVMJB45H11T4GOSDKR, NJVMJB45H11T4G-ND,NJ VMJB45H11T4GOSTR,ONS ONSNJVMJB45H11T4G,NJ VMJB45H11T4GOSCT,215 6-NJVMJB45H11T4G-OS Base Product Number: NJVMJB45
Request a Quote Datasheet
Description
Win Source Part Number: 1003711-NJVMJB45H11T 4G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Power - Max: 2 W Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 10 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1V @ 400mA, 8A Current - Collector Cutoff (Max): 10µA DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 4A, 1V Frequency - Transition: 40MHz Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Other Names: NJVMJB45H11T4GOSDKR, NJVMJB45H11T4G-ND,NJ VMJB45H11T4GOSTR,ONS ONSNJVMJB45H11T4G,NJ VMJB45H11T4GOSCT,215 6-NJVMJB45H11T4G-OS Base Product Number: NJVMJB45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1003711-NJVMJB45H11T4G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1003711-NJVMJB45H11T4G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1003711-NJVMJB45H11T4G
Win Source Part Number: 1003711-NJVMJB45H11T 4G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Power - Max: 2 W Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 10 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1V @ 400mA, 8A Current - Collector Cutoff (Max): 10µA DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 4A, 1V Frequency - Transition: 40MHz Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Other Names: NJVMJB45H11T4GOSDKR, NJVMJB45H11T4G-ND,NJ VMJB45H11T4GOSTR,ONS ONSNJVMJB45H11T4G,NJ VMJB45H11T4GOSCT,215 6-NJVMJB45H11T4G-OS Base Product Number: NJVMJB45

Win Source Part Number: 1003711-NJVMJB45H11T4G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Power - Max: 2 W
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 10 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 1V @ 400mA, 8A
Current - Collector Cutoff (Max): 10µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 4A, 1V
Frequency - Transition: 40MHz
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: onsemi
Other Names: NJVMJB45H11T4GOSDKR,NJVMJB45H11T4G-ND,NJVMJB45H11T4GOSTR,ONSONSNJVMJB45H11T4G,NJVMJB45H11T4GOSCT,2156-NJVMJB45H11T4G-OS
Base Product Number: NJVMJB45

Buy Now Datasheet
Single Bipolar Transistors - NJVMJB45H11T4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NJVMJB45H11T4GOSCT-ND
Single Bipolar Transistors NJVMJB45H11T4GOSCT-ND
Bipolar (BJT) Transistor PNP 80V 10A 40MHz 2W Surface Mount D²PAK

Bipolar (BJT) Transistor PNP 80V 10A 40MHz 2W Surface Mount D²PAK

Buy Now Datasheet
Single Bipolar Transistors - NJVMJB45H11T4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NJVMJB45H11T4GOSDKR-ND
Single Bipolar Transistors NJVMJB45H11T4GOSDKR-ND
Bipolar (BJT) Transistor PNP 80V 10A 40MHz 2W Surface Mount D²PAK

Bipolar (BJT) Transistor PNP 80V 10A 40MHz 2W Surface Mount D²PAK

Buy Now Datasheet
Single Bipolar Transistors - NJVMJB45H11T4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NJVMJB45H11T4GOSTR-ND
Single Bipolar Transistors NJVMJB45H11T4GOSTR-ND
Bipolar (BJT) Transistor PNP 80V 10A 40MHz 2W Surface Mount D²PAK

Bipolar (BJT) Transistor PNP 80V 10A 40MHz 2W Surface Mount D²PAK

Buy Now Datasheet
Singapore, Singapore
80 V 10 A Bipolar Transistor
276-NJVMJB45H11T4G
80 V 10 A Bipolar Transistor 276-NJVMJB45H11T4G
Bipolar Transistor, PNP, 80 V, 10 A, D2PAK 2 LEAD, 800-REEL Product overview: NJVMJB45H11T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 10 A. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 10 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJVMJB45H11T4G can be used for catalog matching and distributor lookup.

Bipolar Transistor, PNP, 80 V, 10 A, D2PAK 2 LEAD, 800-REEL Product overview: NJVMJB45H11T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 10 A. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 10 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJVMJB45H11T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NJVMJB45H11T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NJVMJB45H11T4G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NJVMJB45H11T4G
TRANS PNP 80V 10A D2PAK

TRANS PNP 80V 10A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NJVMJB45H11T4G
Bipolar Transistors - BJT NJVMJB45H11T4G
Bipolar Transistors - BJT BIP PNP 8A 80V TR

Bipolar Transistors - BJT BIP PNP 8A 80V TR

Buy Now Datasheet
Single Bipolar Transistors - NJVMJB45H11T4G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NJVMJB45H11T4G
Single Bipolar Transistors NJVMJB45H11T4G
TRANS PNP 80V 10A D2PAK

TRANS PNP 80V 10A D2PAK

Supplier's Site Datasheet
Trans, Pnp, 80V, 10A, 150Deg C, 50W Rohs Compliant Onsemi - 54AH9432 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 80V, 10A, 150Deg C, 50W Rohs Compliant Onsemi
54AH9432
Trans, Pnp, 80V, 10A, 150Deg C, 50W Rohs Compliant Onsemi 54AH9432
TRANS, PNP, 80V, 10A, 150DEG C, 50W ROHS COMPLIANT: YES

TRANS, PNP, 80V, 10A, 150DEG C, 50W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 1003711-NJVMJB45H11T4G NJVMJB45H11T4GOSCT-ND 276-NJVMJB45H11T4G NJVMJB45H11T4G NJVMJB45H11T4G NJVMJB45H11T4G 54AH9432
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors 80 V 10 A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Single Bipolar Transistors Trans, Pnp, 80V, 10A, 150Deg C, 50W Rohs Compliant Onsemi
Polarity PNP PNP PNP PNP; PNP PNP
Package Type SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3
IC(max) 10000 milliamps 10000 milliamps 10000 milliamps 10000 milliamps
Power Gain 40 dB
Operating Frequency 40 MHz 40 MHz
Unlock Full Specs
to access all available technical data