onsemi Single IGBTs NGTB40N120L3WG

Description
IGBT Trench Field Stop 1200V 160A 454W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Trench Field Stop 1200V 160A 454W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - NGTB40N120L3WGOS-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 1200V 160A 454W Through Hole TO-247-3

IGBT Trench Field Stop 1200V 160A 454W Through Hole TO-247-3

Buy Now Datasheet
IGBTs - Single - NGTB40N120L3WG - 929128-NGTB40N120L3WG - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGTB40N120L3WG
929128-NGTB40N120L3WG
IGBTs - Single - NGTB40N120L3WG 929128-NGTB40N120L3WG
Manufacturer: ON Semiconductor Win Source Part Number: 929128-NGTB40N120L3W G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 1200 V 160 A 454 W Through Hole TO-247-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: NGTB40 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: Not Applicable Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 929128-NGTB40N120L3WG
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Trench Field Stop 1200 V 160 A 454 W Through Hole TO-247-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: NGTB40
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
1200V 160A 454000mW IGBT Transistor
279-NGTB40N120L3WG
1200V 160A 454000mW IGBT Transistor 279-NGTB40N120L3WG
Trans IGBT Chip N-CH 1200V 160A 454000mW 3-Pin(3+Tab) TO-247 Tube Product overview: NGTB40N120L3WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 160A, 454000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 160A, 454000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB40N120L3WG can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 1200V 160A 454000mW 3-Pin(3+Tab) TO-247 Tube Product overview: NGTB40N120L3WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 160A, 454000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 160A, 454000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB40N120L3WG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
NGTB40N120L3WG
IGBT Transistors NGTB40N120L3WG
IGBT Transistors IGBT 1200V 40A FS3 LOW VC

IGBT Transistors IGBT 1200V 40A FS3 LOW VC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGTB40N120L3WG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGTB40N120L3WG
Discrete Semiconductor Products - Transistors - IGBTs NGTB40N120L3WG
IGBT 1200V 160A TO247

IGBT 1200V 160A TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number NGTB40N120L3WGOS-ND 929128-NGTB40N120L3WG 279-NGTB40N120L3WG NGTB40N120L3WG NGTB40N120L3WG
Product Name Single IGBTs IGBTs - Single - NGTB40N120L3WG 1200V 160A 454000mW IGBT Transistor IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data