onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single NJL0281DG

Description
Win Source Part Number: 1066322-NJL0281DG Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tube Standard Package: 25 Power - Max: 180 W Voltage - Collector Emitter Breakdown (Max): 260 V Current - Collector (Ic) (Max): 15 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1V @ 500mA, 5A Current - Collector Cutoff (Max): 10µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 75 @ 3A, 5V Frequency - Transition: 30MHz Mounting Type: Through Hole Package / Case: TO-264-5 Supplier Device Package: TO-264 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): 2SC5200OTU; FJL4315OTU; 2SC5200RTU; 2SA1943OTU; FJL4215OTU; 2SA1943RTU; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Other Names: 2156-NJL0281DG-OS,ON SONSNJL0281DG Base Product Number: NJL0281
Request a Quote Datasheet
Description
Win Source Part Number: 1066322-NJL0281DG Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tube Standard Package: 25 Power - Max: 180 W Voltage - Collector Emitter Breakdown (Max): 260 V Current - Collector (Ic) (Max): 15 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1V @ 500mA, 5A Current - Collector Cutoff (Max): 10µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 75 @ 3A, 5V Frequency - Transition: 30MHz Mounting Type: Through Hole Package / Case: TO-264-5 Supplier Device Package: TO-264 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): 2SC5200OTU; FJL4315OTU; 2SC5200RTU; 2SA1943OTU; FJL4215OTU; 2SA1943RTU; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Other Names: 2156-NJL0281DG-OS,ON SONSNJL0281DG Base Product Number: NJL0281
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1066322-NJL0281DG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1066322-NJL0281DG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1066322-NJL0281DG
Win Source Part Number: 1066322-NJL0281DG Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tube Standard Package: 25 Power - Max: 180 W Voltage - Collector Emitter Breakdown (Max): 260 V Current - Collector (Ic) (Max): 15 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1V @ 500mA, 5A Current - Collector Cutoff (Max): 10µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 75 @ 3A, 5V Frequency - Transition: 30MHz Mounting Type: Through Hole Package / Case: TO-264-5 Supplier Device Package: TO-264 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): 2SC5200OTU; FJL4315OTU; 2SC5200RTU; 2SA1943OTU; FJL4215OTU; 2SA1943RTU; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Other Names: 2156-NJL0281DG-OS,ON SONSNJL0281DG Base Product Number: NJL0281

Win Source Part Number: 1066322-NJL0281DG
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tube
Standard Package: 25
Power - Max: 180 W
Voltage - Collector Emitter Breakdown (Max): 260 V
Current - Collector (Ic) (Max): 15 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1V @ 500mA, 5A
Current - Collector Cutoff (Max): 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 75 @ 3A, 5V
Frequency - Transition: 30MHz
Mounting Type: Through Hole
Package / Case: TO-264-5
Supplier Device Package: TO-264
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): 2SC5200OTU; FJL4315OTU; 2SC5200RTU; 2SA1943OTU; FJL4215OTU; 2SA1943RTU;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: onsemi
Other Names: 2156-NJL0281DG-OS,ONSONSNJL0281DG
Base Product Number: NJL0281

Buy Now Datasheet
Single Bipolar Transistors - NJL0281DG-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NJL0281DG-ND
Single Bipolar Transistors NJL0281DG-ND
Bipolar (BJT) Transistor NPN 260V 15A 30MHz 180W Through Hole TO-264

Bipolar (BJT) Transistor NPN 260V 15A 30MHz 180W Through Hole TO-264

Buy Now Datasheet
Singapore, Singapore
260V 15A Bipolar Transistor
276-NJL0281DG
260V 15A Bipolar Transistor 276-NJL0281DG
NPN BJT, 260V, 15A, TO-264 Power Transistor Product overview: NJL0281DG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 260V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJL0281DG can be used for catalog matching and distributor lookup.

NPN BJT, 260V, 15A, TO-264 Power Transistor Product overview: NJL0281DG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 260V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJL0281DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NJL0281DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NJL0281DG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NJL0281DG
TRANS NPN 260V 15A TO264

TRANS NPN 260V 15A TO264

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NJL0281DG
Bipolar Transistors - BJT NJL0281DG
Bipolar Transistors - BJT NPN 150W THERMALTRAK PPD

Bipolar Transistors - BJT NPN 150W THERMALTRAK PPD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1066322-NJL0281DG NJL0281DG-ND 276-NJL0281DG NJL0281DG NJL0281DG
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors 260V 15A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN NPN
Package Type SOT3 TO-264-5
IC(max) 15000 milliamps 15000 milliamps 15000 milliamps
Power Gain 75 dB
Operating Frequency 30 MHz
Unlock Full Specs
to access all available technical data