California Eastern Laboratories - CEL RF FETs, MOSFETs NE3514S02-A

Description
RF Mosfet HFET 2V 10mA 20GHz 10dB S02
Request a Quote Datasheet
Description
RF Mosfet HFET 2V 10mA 20GHz 10dB S02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - NE3514S02-A-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
NE3514S02-A-ND
RF FETs, MOSFETs NE3514S02-A-ND
RF Mosfet HFET 2V 10mA 20GHz 10dB S02

RF Mosfet HFET 2V 10mA 20GHz 10dB S02

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE3514S02-A - 811594-NE3514S02-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE3514S02-A
811594-NE3514S02-A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE3514S02-A 811594-NE3514S02-A
Manufacturer: CEL Win Source Part Number: 811594-NE3514S02-A Packaging: Strip Voltage - Rated: 4V Frequency: 20GHz Current - Test: 10mA Gain: 10dB Transistor Type: HFET Voltage - Test: 2V Noise Figure: 0.75dB Part Status: Obsolete (End Of Life) Supplier Device Package: S02 Manufacturer Package: 4-SMD, Flat Leads Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 70mA

Manufacturer: CEL
Win Source Part Number: 811594-NE3514S02-A
Packaging: Strip
Voltage - Rated: 4V
Frequency: 20GHz
Current - Test: 10mA
Gain: 10dB
Transistor Type: HFET
Voltage - Test: 2V
Noise Figure: 0.75dB
Part Status: Obsolete (End Of Life)
Supplier Device Package: S02
Manufacturer Package: 4-SMD, Flat Leads
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 70mA

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Transistors
Product Number NE3514S02-A-ND 811594-NE3514S02-A
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE3514S02-A
Package Type 4-SMD, Flat Leads SOT3
Unlock Full Specs
to access all available technical data

Similar Products