DigiKey Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| 140V 1A 1W TH TRANSISTOR-SMALL S | |
| 150V 200MW 600MA PNP SOT-323 | |
| 15@5.0MA,10V 200MW 100MA 50V SOT | |
| 160V 200MW 80@10MA,5V 600MA NPN | |
| 20V 50MA 625MW TH TRANSISTOR-SMA | |
| 25V 100MA 625MW TH TRANSISTOR-SM | |
| 25V 500MA 625MW TH TRANSISTOR-SM | |
| 25V 600MA 625MW TH TRANSISTOR-SM | |
| 300MA 25V TH TRANSISTOR-SMALL SI | |
| 300MA 40V TH TRANSISTOR-SMALL SI | |
| 30V 600MA 625MW TH TRANSISTOR-SM | |
| 35@5MA,10V 200MW 100MA 50V SOT-2 | |
| 35V 150MA 625MW TH TRANSISTOR-SM | |
| 40V 100MA 625MW TH TRANSISTOR-SM | |
| 40V 1A 625MW TH TRANSISTOR-SMALL | |
| 40V 2A 625MW TH TRANSISTOR-BIPOL | |
| 40V 600MA 625MW TH TRANSISTOR-SM | |
| 45V 200MA 625MW TH TRANSISTOR-SM | |
| 60@5.0MA,10V 200MW 100MA 50V SOT | |
| 60V 2A 625MW TH TRANSISTOR-BIPOL | |
| 60V 500MA 625MW TH TRANSISTOR-SM | |
| 80@5MA,10V 200MW 100MA 50V SOT-2 | |
| 80V 500MA 625MW TH TRANSISTOR-SM | |
| Bipolar (BJT) Transistor Array 2 NPN, 2 PNP 250V 500mA 50MHz 750mW Through Hole TO-116 | |
| Bipolar (BJT) Transistor Array 2 NPN, 2 PNP 30V 500mA 200MHz 650mW Through Hole TO-116 | |
| Bipolar (BJT) Transistor Array 2 NPN, 2 PNP 40V 200mA 200MHz 500mW Through Hole TO-116 | |
| Bipolar (BJT) Transistor Array 2 NPN, 2 PNP 45V 50MHz 3W Through Hole TO-116 | |
| Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 50mA 350mW Through Hole TO-78-6 | |
| Bipolar (BJT) Transistor Array 4 NPN (Quad) 15V 500mA 450MHz 500mW Through Hole TO-116 | |
| Bipolar (BJT) Transistor Array 4 NPN (Quad) 250V 500mA 50MHz 1.25W Through Hole TO-116 | |
| Bipolar (BJT) Transistor Array 4 NPN (Quad) 40V 1A 250MHz 1W Through Hole TO-116 | |
| Bipolar (BJT) Transistor Array 4 NPN (Quad) 40V 200mA 250MHz 500mW Through Hole TO-116 | |
| Bipolar (BJT) Transistor Array 4 NPN (Quad) 40V 500mA 200MHz 650mW Through Hole TO-116 | |
| Bipolar (BJT) Transistor Array 4 NPN (Quad) 40V 50MHz 3W Through Hole TO-116 | |
| Bipolar (BJT) Transistor Array 4 NPN (Quad) 50V 1A 200MHz 1W Through Hole TO-116 | |
| Bipolar (BJT) Transistor Array 4 PNP (Quad) 250V 500mA 50MHz 750mW Through Hole TO-116 | |
| Bipolar (BJT) Transistor Array 4 PNP (Quad) 40V 125MHz 3W Through Hole TO-116 | |
| Bipolar (BJT) Transistor Array 4 PNP (Quad) 40V 150MHz 3W Through Hole TO-116 | |
| Bipolar (BJT) Transistor Array 4 PNP (Quad) 40V 200mA 200MHz 500mW Through Hole TO-116 | |
| Bipolar (BJT) Transistor Array 4 PNP (Quad) 40V 50mA 60MHz 500mW Through Hole TO-116 | |
| Bipolar (BJT) Transistor Array 4 PNP (Quad) 40V 600mA 200MHz 650mW Through Hole TO-116 | |
| Bipolar (BJT) Transistor Array 4 PNP (Quad) 60V 50mA 60MHz 500mW Through Hole TO-116 | |
| Bipolar (BJT) Transistor Array 4 PNP (Quad) 60V 600mA 200MHz 650mW Through Hole TO-116 | |
| Bipolar (BJT) Transistor Array NPN, PNP 50V 3A 320MHz, 300MHz 2W Surface Mount MPT6 | |
| Bipolar (BJT) Transistor NPN - Darlington 20V 1.2A 625mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor NPN - Darlington 20V 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor NPN - Darlington 30V 1.2A 125MHz 625mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 200mW Surface Mount SOT-323 | |
| Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 125MHz 1.5W Through Hole TO-92 | |
| Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 125MHz 500mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 125MHz 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 125MHz 625mW Through Hole TO-92 | |
| Bipolar (BJT) Transistor NPN - Darlington 40V 1A 1GHz 1W Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor NPN - Darlington 40V 500mA 200mW Surface Mount SOT-323 | |
| Bipolar (BJT) Transistor NPN - Darlington 50V 1A 1GHz 1W Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor NPN - Darlington 80V 300mA 200MHz 200mW Surface Mount SMT3 | |
| Bipolar (BJT) Transistor NPN 150V 300mA 1W Through Hole TO-39 (TO-205AD) | |
| Bipolar (BJT) Transistor NPN 150V 300mA 500mW Surface Mount UB | |
| Bipolar (BJT) Transistor NPN 15V 200mA 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor NPN 15V 300mA 350MHz 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor NPN 15V 50mA 600MHz 350mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor NPN 160V 200mA 300MHz 200mW Surface Mount SOT-323 | |
| Bipolar (BJT) Transistor NPN 20V 600mA 60MHz 625mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor NPN 25V 100mA 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor NPN 25V 100mA 625mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor NPN 25V 1A 100MHz 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor NPN 25V 200mA 170MHz 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor NPN 25V 200mA 300MHz 200mW Surface Mount SOT-323 | |
| Bipolar (BJT) Transistor NPN 25V 200mA 300MHz Surface Mount SMT3 | |
| Bipolar (BJT) Transistor NPN 25V 200mA 625mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor NPN 25V 500mA 60MHz 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor NPN 25V 500mA 625mW Through Hole TO-92 | |
| Bipolar (BJT) Transistor NPN 300V 200mA 50MHz 200mW Surface Mount SOT-323 | |
| Bipolar (BJT) Transistor NPN 30V 200mA 625mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor NPN 30V 600mA 250MHz 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor NPN 40V 100mA 125MHz 625mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor NPN 40V 100mA 180MHz 500mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor NPN 40V 1A 100MHz 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor NPN 40V 1A 625mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor NPN 40V 2A 75MHz 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 200mW Surface Mount SMT3 | |
| Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 200mW Surface Mount SOT-323 | |
| Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 600mW Through Hole TO-92 | |
| Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor NPN 45V 200mA 160MHz 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor NPN 50V 200mA 700MHz 200mW Surface Mount SMD3 | |
| Bipolar (BJT) Transistor NPN 50V 800mA 500mW Surface Mount UB | |
| Bipolar (BJT) Transistor NPN 60V 200mA 350MHz 350mW Surface Mount SMT3 | |
| Bipolar (BJT) Transistor NPN 60V 2A 75MHz 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor NPN 60V 2A 75MHz 625mW Through Hole TO-92 | |
| Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 200mW Surface Mount SOT-323 | |
| Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 625mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 625mW Through Hole TO-92 | |
| Bipolar (BJT) Transistor NPN 60V 500mA 150MHz 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor NPN 60V 500mA 150MHz 625mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor NPN 60V 800mA 75MHz 625mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 200mW Surface Mount SOT-323 | |
| Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 350mW Surface Mount SMT3 | |
| Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 625mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 625mW Through Hole TO-92 | |
| Bipolar (BJT) Transistor NPN 80V 500mA 150MHz 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor NPN 80V 500mA 1W Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor PNP - Darlington 30V 300mA 125MHz Surface Mount SMT3 | |
| Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 125MHz 200mW Surface Mount SOT-323 | |
| Bipolar (BJT) Transistor PNP 150V 200mA 300MHz 200mW Surface Mount SOT-323 | |
| Bipolar (BJT) Transistor PNP 175V 1A 1.5W Surface Mount UB | |
| Bipolar (BJT) Transistor PNP 25V 100mA 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor PNP 25V 1A 100MHz 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor PNP 25V 1A 60MHz 625mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor PNP 25V 200mA 170MHz 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor PNP 25V 200mA 250MHz 200mW Surface Mount SOT-323 | |
| Bipolar (BJT) Transistor PNP 25V 500mA 150MHz 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor PNP 25V 500mA 625mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor PNP 25V 800mA 100MHz 625mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor PNP 300V 100mA 50MHz 200mW Surface Mount SOT-323 | |
| Bipolar (BJT) Transistor PNP 30V 1A 1W Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor PNP 30V 800mA 100MHz 625mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor PNP 40V 100mA 150MHz 500mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor PNP 40V 1A 100MHz 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 300mW Surface Mount SMT3 | |
| Bipolar (BJT) Transistor PNP 40V 200mA 300MHz 200mW Surface Mount SOT-323 | |
| Bipolar (BJT) Transistor PNP 40V 200mA 625mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor PNP 40V 2A 75MHz 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor PNP 40V 50mA 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 200mW Surface Mount SMT3 | |
| Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 200mW Surface Mount SOT-323 | |
| Bipolar (BJT) Transistor PNP 40V 800mA 625mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor PNP 50V 200mA 40MHz 200mW Surface Mount SMT3 | |
| Bipolar (BJT) Transistor PNP 60V 100mA 150MHz 625mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor PNP 60V 2A 75MHz 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor PNP 60V 2A 75MHz 625mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor PNP 60V 500mA 150MHz 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor PNP 60V 500mA 50MHz 200mW Surface Mount SOT-323 | |
| Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 625mW Through Hole TO-92 | |
| Bipolar (BJT) Transistor PNP 60V 600mA 500mW Surface Mount UB | |
| Bipolar (BJT) Transistor PNP 80V 500mA 150MHz 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor PNP 80V 500mA 1W Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 200mW Surface Mount SOT-323 | |
| Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 350mW Surface Mount SMT3 | |
| Bipolar (BJT) Transistor | |
| JFET N-Channel 30V 350mW Through Hole TO-92 (TO-226) | |
| Mosfet Array 2 N-Channel (Dual) 60V 2A 2W Surface Mount MPT6 | |
| Mosfet Array N and P-Channel 30V 5A 2W Surface Mount MPT6 | |
| Mosfet Array N and P-Channel 30V 8A, 6A 2W Surface Mount MPT6 | |
| N-Channel 60V 2A (Ta) 1W (Ta) Through Hole TO-92 (TO-226) | |
| N-Channel 90V 2A (Ta) 1W (Ta) Through Hole TO-92 (TO-226) | |
| N-CHANNEL JFET TRANSISTOR, 30 V | |
| NPN BIPOLAR DIGITAL TRANSISTOR ( | |
| Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236) | |
| Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 400mW Surface Mount SOT-23-3 (TO-236) | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236) | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236) | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 400mW Surface Mount SOT-23-3 (TO-236) | |
| RF Mosfet N-Channel JFET TO-92 (TO-226) | |
| RF Mosfet N-Channel JFET TO-92-3 | |
| RF TRANS NPN 12V 1.5GHZ TO-92 | |
| RF TRANS NPN 12V 2GHZ TO-92 | |
| RF Transistor NPN 12V 50mA 1.5GHz 350W Through Hole TO-92 | |
| RF Transistor NPN 12V 50mA 2GHz 200mW Through Hole TO-92 (TO-226) | |
| RF Transistor NPN 12V 50mA 2GHz 200W Through Hole TO-92 (TO-226) | |
| RF Transistor NPN 12V 50mA 2GHz 350mW Through Hole TO-92-3 | |
| SS HI VOLTAGE TRANSISTOR SOT23 T | |
| SS HI VOLTAGE TRANSISTOR SOT323 | |
| TH TRANSISTOR-SMALL SIGNAL (<=1A | |
| TRANS 2PNP DUAL 60V 50MA U | |
| TRANS NPN 160V 0.2A SOT-323 | |
| TRANS NPN 160V 0.6A SOT-323 | |
| TRANS NPN 300V 0.2A SOT-323 | |
| TRANS NPN 40V 0.6A SOT-323 | |
| TRANS NPN 40V 1A TO92 | |
| TRANS NPN 40V 2A TO-92-3 | |
| TRANS NPN 430V 6A TO-220S | |
| TRANS NPN 60V 0.5A SOT-323 | |
| TRANS NPN 60V 0.5A TO-92 | |
| TRANS NPN 80V 0.5A SOT-323 | |
| TRANS NPN 80V 0.5A TO-92 | |
| TRANS NPN 80V 1A UB | |
| TRANS NPN DARL 30V 0.3A SC70-3 | |
| TRANS NPN DARL 30V 0.3A SOT-323 | |
| TRANS PNP 150V 0.2A SOT-323 | |
| TRANS PNP 150V 0.6A SOT-323 | |
| TRANS PNP 300V 0.1A SOT-323 | |
| TRANS PNP 40V 0.2A SOT-323 | |
| TRANS PNP 40V 0.6A SOT-323 | |
| TRANS PNP 80V 0.5A SOT-323 | |
| TRANS PNP DARL 30V 0.5A SC70-3 | |
| TRANS PNP DARL 30V 0.5A SOT-323 | |
| TRANS PREBIAS NPN 50V SOT23-3 | |
| TRANS PREBIAS PNP 50V SOT23-3 |
| << Prev | Next >> |