Motor / Motion / Ignition Controllers & Drivers 20A 350V Ignition N-Channel Product overview: NGB8206NG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 350V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 20A, 350V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGB8206NG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1002409-NGB8206NG
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Power - Max: 150 W
Voltage - Collector Emitter Breakdown (Max): 390 V
Current - Collector (Ic) (Max): 20 A
Current - Collector Pulsed (Icm): 50 A
Vce(on) (Max) @ Vge, Ic: 1.9V @ 4.5V, 20A
Input Type: Logic
Td (on/off) @ 25°C: -/5µs
Test Condition: 300V, 9A, 1kOhm, 5V
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: ONSONSNGB8206NG,2156
Base Product Number: NGB820
Product Status: Obsolete
IGBT 390V 20A 150W Surface Mount D²PAK
IGBT 390V 20A 150W D2PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-NGB8206NG | 1002409-NGB8206NG | NGB8206NG-ND | NGB8206NG |
| Product Name | N-Channel 20A 350V IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs - Single | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| PD | 150000 milliwatts |