The NE34018 is a gallium arsenide Hetero-Junction FET low noise amplifier in a miniature SOT-343 surface mount package, designed for 1-3 GHz applications such as GPS, PCS, and WLAN. It has a typical noise figure of 0.6 dB and associated gain of 15.0 dB at 2 GHz with VDS = 2 V and ID = 5 mA. The device supports drain currents up to 80 mA and has a maximum drain-to-source voltage of 4 V. It features a thermal resistance of 833 °C/W and total power dissipation limit of 150 mW. Tape and reel packaging is available. The part is not rated for life support applications.
RF Mosfet HFET 2V 5mA 2GHz 16dB 12dBm SOT-343
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | NE34018-A-ND |
| Product Name | RF FETs, MOSFETs |
| Package Type | SC-82A, SOT-343 |