onsemi Single IGBTs NGTB40N120FL3WG

Description
IGBT Trench Field Stop 1200V 160A 454W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Trench Field Stop 1200V 160A 454W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - NGTB40N120FL3WGOS-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 1200V 160A 454W Through Hole TO-247-3

IGBT Trench Field Stop 1200V 160A 454W Through Hole TO-247-3

Buy Now Datasheet
IGBTs - Single - NGTB40N120FL3WG - 1231157-NGTB40N120FL3WG - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGTB40N120FL3WG
1231157-NGTB40N120FL3WG
IGBTs - Single - NGTB40N120FL3WG 1231157-NGTB40N120FL3WG
Manufacturer: ON Semiconductor Win Source Part Number: 1231157-NGTB40N120FL 3WG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-247-3 Power - Max: 454W Reverse Recovery Time (trr): 136ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 160A Switching Energy: 1.6mJ (on), 1.1mJ (off) Input Type: Standard Gate Charge: 212nC Td (on/off) @ 25°C: 18ns/145ns Test Condition: 600V, 40A, 10 Ohm, 15V Family Name: NGTB40N120FL3W Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 160A Voltage - Collector Emitter Breakdown (Maximum): 1200V Vce(on) (Maximum) @ Vge, Ic: 2.3V @ 15V, 40A Alternative Parts (Cross-Reference): IKQ75N120CS6XKSA1; IXYB82N120C3H1; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1231157-NGTB40N120FL3WG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-247-3
Power - Max: 454W
Reverse Recovery Time (trr): 136ns
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 160A
Switching Energy: 1.6mJ (on), 1.1mJ (off)
Input Type: Standard
Gate Charge: 212nC
Td (on/off) @ 25°C: 18ns/145ns
Test Condition: 600V, 40A, 10 Ohm, 15V
Family Name: NGTB40N120FL3W
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 160A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Vce(on) (Maximum) @ Vge, Ic: 2.3V @ 15V, 40A
Alternative Parts (Cross-Reference): IKQ75N120CS6XKSA1; IXYB82N120C3H1;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
-1200V 40A IGBT Transistor
279-NGTB40N120FL3WG
-1200V 40A IGBT Transistor 279-NGTB40N120FL3WG
IGBT, Ultra Field Stop -1200V 40A, 30-TUBE Product overview: NGTB40N120FL3WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -1200V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, -1200V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB40N120FL3WG can be used for catalog matching and distributor lookup.

IGBT, Ultra Field Stop -1200V 40A, 30-TUBE Product overview: NGTB40N120FL3WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -1200V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, -1200V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB40N120FL3WG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGTB40N120FL3WG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGTB40N120FL3WG
Discrete Semiconductor Products - Transistors - IGBTs NGTB40N120FL3WG
IGBT 1200V 160A TO247

IGBT 1200V 160A TO247

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
NGTB40N120FL3WG
IGBT Transistors NGTB40N120FL3WG
IGBT Transistors IGBT 1200V 40A FS3 SOLAR/

IGBT Transistors IGBT 1200V 40A FS3 SOLAR/

Buy Now Datasheet
Single IGBTs NGTB40N120FL3WG
IGBT 1200V 160A TO247

IGBT 1200V 160A TO247

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number NGTB40N120FL3WGOS-ND 1231157-NGTB40N120FL3WG 279-NGTB40N120FL3WG NGTB40N120FL3WG NGTB40N120FL3WG NGTB40N120FL3WG
Product Name Single IGBTs IGBTs - Single - NGTB40N120FL3WG -1200V 40A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors Single IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data