The NE85633-T1B-R23-A is an NPN silicon RF transistor designed for microwave low-noise amplification. It is packaged in a 3-pin Minimold with dimensions of 2.8 mm width, 2.0 mm length, and 1.1 mm height, and is supplied on 3 kpcs/reel with pin 3 (collector) facing the perforation side. The device has a collector-to-emitter
RF Transistor NPN 12V 100mA 7GHz 200mW Surface Mount SOT-23-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | NE85633-T1B-R23-A-ND |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN |