California Eastern Laboratories - CEL TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE3510M04-T2-A NE3510M04-T2-A

Description
Manufacturer: CEL Win Source Part Number: 887195-NE3510M04-T2- A Features: RF Mosfet HFET 2 V 15 mA 4GHz 16dB - M04 Package: Reel - TR Package: SOT-343F Part Status: Obsolete Family Name: NE3510 Categories: Discrete Semiconductor Products Case / Package: M04 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: NE3510M04-T2-ATR, NE3510M04T2A, NE3510M04-T2-ADKR, NE3510M04-T2-ACT, NE3510M04-T2-A-ND
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 887195-NE3510M04-T2- A Features: RF Mosfet HFET 2 V 15 mA 4GHz 16dB - M04 Package: Reel - TR Package: SOT-343F Part Status: Obsolete Family Name: NE3510 Categories: Discrete Semiconductor Products Case / Package: M04 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: NE3510M04-T2-ATR, NE3510M04T2A, NE3510M04-T2-ADKR, NE3510M04-T2-ACT, NE3510M04-T2-A-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE3510M04-T2-A - 887195-NE3510M04-T2-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE3510M04-T2-A
887195-NE3510M04-T2-A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE3510M04-T2-A 887195-NE3510M04-T2-A
Manufacturer: CEL Win Source Part Number: 887195-NE3510M04-T2- A Features: RF Mosfet HFET 2 V 15 mA 4GHz 16dB - M04 Package: Reel - TR Package: SOT-343F Part Status: Obsolete Family Name: NE3510 Categories: Discrete Semiconductor Products Case / Package: M04 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: NE3510M04-T2-ATR, NE3510M04T2A, NE3510M04-T2-ADKR, NE3510M04-T2-ACT, NE3510M04-T2-A-ND

Manufacturer: CEL
Win Source Part Number: 887195-NE3510M04-T2-A
Features: RF Mosfet HFET 2 V 15 mA 4GHz 16dB - M04
Package: Reel - TR
Package: SOT-343F
Part Status: Obsolete
Family Name: NE3510
Categories: Discrete Semiconductor Products
Case / Package: M04
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: NE3510M04-T2-ATR, NE3510M04T2A, NE3510M04-T2-ADKR, NE3510M04-T2-ACT, NE3510M04-T2-A-ND

Buy Now Datasheet
RF FETs, MOSFETs - NE3510M04-T2-ATR-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
NE3510M04-T2-ATR-ND
RF FETs, MOSFETs NE3510M04-T2-ATR-ND
RF Mosfet HFET 2V 15mA 4GHz 16dB M04

RF Mosfet HFET 2V 15mA 4GHz 16dB M04

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Transistors Transistors
Product Number 887195-NE3510M04-T2-A NE3510M04-T2-ATR-ND
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE3510M04-T2-A RF FETs, MOSFETs
Package Type SOT3; M04 SOT-343F
Unlock Full Specs
to access all available technical data

Similar Products