NHUMD13 is an 80 V, 100 mA NPN/PNP resistor-equipped double transistor in a SOT363 (SC-88) surface-mounted package with built-in bias resistors of 4.7 kΩ and 47 kΩ, AEC-Q101 qualified for automotive use, and designed for digital applications and load switching.
NPN/PNP Resistor-Equipped double Transistors (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package.
Table 1. Product overview
Type number
-
R1
-
R2
-
Package
-
NPN/NPN complement:
-
PNP/PNP complement:
kΩ
-
kΩ
-
Nexperia
-
JEITA
NHUMD10
2.2
47
SOT363
SC-88
NHUMH10
NHUMB10
NHUMD13
4.7
47
NHUMH13
NHUMB13
NHUMD9
10
47
NHUMH9
NHUMB9
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 80V 100mA 170MHz, 150MHz 350mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 80V 100mA 170MHz, 150MHz 350mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 80V 100mA 170MHz, 150MHz 350mW Surface Mount 6-TSSOP
NHUMD13 - 80 V, 100 mA NPN/PNP resistor-equipped double transistors
TRANS PREBIAS 1NPN 1PNP 6TSSOP
RF TRANSISTOR, AEC-Q101, NPN/PNP COMP ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | NHUMD13X | 1727-NHUMD13XDKR-ND | NHUMD13X | NHUMD13X | 82AH4904 |
| Product Name | 80 V, 100 mA NPN/PNP resistor-equipped double transistors | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor, Aec-Q101, Npn/pnp Comp Rohs Compliant Nexperia | |
| Package Type | SOT363 SOT363 | 6-TSSOP, SC-88, SOT-363 | SOT363 | 6-TSSOP | TO-3 |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | ||
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |