PNP resistor-equipped transistors with 80 V collector-emitter voltage and 100 mA output current capability, housed in a SOT23 surface-mounted package measuring 2.9 mm × 1.3 mm × 1.1 mm. Built-in bias resistors simplify circuit design and reduce component count. Operating junction temperature ranges from -55 °C to 150 °C, with a maximum total power dissipation of 250 mW on a single-sided FR4 PCB or 350 mW on a 4-layer FR4 PCB. Compatible with digital applications and serves as a replacement for BC856 series devices.
PNP Resistor-Equipped Transistor (RET) family in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Table 1. Product overview
Type number
-
R1
-
R2
-
Package
-
NPN complement:
kΩ
-
kΩ
-
Nexperia
NHDTA123JT
2.2
47
SOT23
NHDTC123JT
NHDTA143ZT
4.7
47
NHDTC143ZT
NHDTA114YT
10
47
NHDTC114YT
Features and benefits
Applications
NHDTA123JT - 80 V, 100 mA PNP resistor-equipped transistors
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 80V 100mA 150MHz 250mW Surface Mount TO-236AB
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 80V 100mA 150MHz 250mW Surface Mount TO-236AB
RF TRANSISTOR, AEC-Q101, SINGLE PNP, 80V ROHS COMPLIANT: YES
TRANS PREBIAS PNP 80V TO236AB
| Nexperia B.V. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | NHDTA123JTVL | NHDTA123JTVL | 1727-NHDTA123JTVLCT-ND | 82AH4850 | NHDTA123JTVL |
| Product Name | 80 V, 100 mA PNP resistor-equipped transistors | Single, Pre-Biased Bipolar Transistors | Rf Transistor, Aec-Q101, Single Pnp, 80V Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT23; SOT23 SOT23 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | Automotive |
| Polarity | PNP | PNP | PNP | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Grade / Operating Range | Automotive |