onsemi TRANSISTORS - Transistors (BJT) - Single - NJVMJD44H11T4G NJVMJD44H11T4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231476-NJVMJD44H11T 4G Family Name: NJVMJD44H11 Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): MJD44H11T4; MJD44H11; MJD44H11T4-A; 2STD1665T4; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231476-NJVMJD44H11T 4G Family Name: NJVMJD44H11 Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): MJD44H11T4; MJD44H11; MJD44H11T4-A; 2STD1665T4; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - NJVMJD44H11T4G - 1231476-NJVMJD44H11T4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NJVMJD44H11T4G
1231476-NJVMJD44H11T4G
TRANSISTORS - Transistors (BJT) - Single - NJVMJD44H11T4G 1231476-NJVMJD44H11T4G
Manufacturer: ON Semiconductor Win Source Part Number: 1231476-NJVMJD44H11T 4G Family Name: NJVMJD44H11 Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): MJD44H11T4; MJD44H11; MJD44H11T4-A; 2STD1665T4; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1231476-NJVMJD44H11T4G
Family Name: NJVMJD44H11
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): MJD44H11T4; MJD44H11; MJD44H11T4-A; 2STD1665T4;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
Single Bipolar Transistors - NJVMJD44H11T4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NJVMJD44H11T4GOSDKR-ND
Single Bipolar Transistors NJVMJD44H11T4GOSDKR-ND
Bipolar (BJT) Transistor NPN 80V 8A 85MHz 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 80V 8A 85MHz 1.75W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - NJVMJD44H11T4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NJVMJD44H11T4GOSCT-ND
Single Bipolar Transistors NJVMJD44H11T4GOSCT-ND
Bipolar (BJT) Transistor NPN 80V 8A 85MHz 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 80V 8A 85MHz 1.75W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - NJVMJD44H11T4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NJVMJD44H11T4GOSTR-ND
Single Bipolar Transistors NJVMJD44H11T4GOSTR-ND
Bipolar (BJT) Transistor NPN 80V 8A 85MHz 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 80V 8A 85MHz 1.75W Surface Mount DPAK

Buy Now Datasheet
Bipolar Transistors - 7905457P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7905457P
Bipolar Transistors 7905457P
onsemi NJVMJD44H11T4G Transistor

onsemi NJVMJD44H11T4G Transistor

Supplier's Site
Bipolar Transistors - 7905457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7905457
Bipolar Transistors 7905457
onsemi NJVMJD44H11T4G Transistor

onsemi NJVMJD44H11T4G Transistor

Supplier's Site
Bipolar Transistors - 1453389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1453389
Bipolar Transistors 1453389
onsemi NJVMJD44H11T4G Transistor

onsemi NJVMJD44H11T4G Transistor

Supplier's Site
Singapore, Singapore
8A 80V DPAK Bipolar Transistor
276-NJVMJD44H11T4G
8A 80V DPAK Bipolar Transistor 276-NJVMJD44H11T4G
8A 80V NPN BJT Power Transistor DPAK Product overview: NJVMJD44H11T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 80V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 8A, 80V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJVMJD44H11T4G can be used for catalog matching and distributor lookup.

8A 80V NPN BJT Power Transistor DPAK Product overview: NJVMJD44H11T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 80V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 8A, 80V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJVMJD44H11T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Aec-Q101, Npn, 80V, To-252; Transistor Polarity Onsemi - 13AC3831 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Npn, 80V, To-252; Transistor Polarity Onsemi
13AC3831
Transistor, Aec-Q101, Npn, 80V, To-252; Transistor Polarity Onsemi 13AC3831
TRANSISTOR, AEC-Q101, NPN, 80V, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:85MHz; Power Dissipation Pd:20W; DC Collector Current:8A; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, AEC-Q101, NPN, 80V, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:85MHz; Power Dissipation Pd:20W; DC Collector Current:8A; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - NJVMJD44H11T4G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NJVMJD44H11T4G
Single Bipolar Transistors NJVMJD44H11T4G
TRANS NPN 80V 8A DPAK

TRANS NPN 80V 8A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NJVMJD44H11T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NJVMJD44H11T4G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NJVMJD44H11T4G
TRANS NPN 80V 8A DPAK

TRANS NPN 80V 8A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NJVMJD44H11T4G
Bipolar Transistors - BJT NJVMJD44H11T4G
Bipolar Transistors - BJT SILICON Pwr TRANSISTOR

Bipolar Transistors - BJT SILICON Pwr TRANSISTOR

Buy Now

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1231476-NJVMJD44H11T4G NJVMJD44H11T4GOSDKR-ND 7905457P 7905457 276-NJVMJD44H11T4G 13AC3831 NJVMJD44H11T4G NJVMJD44H11T4G NJVMJD44H11T4G
Product Name TRANSISTORS - Transistors (BJT) - Single - NJVMJD44H11T4G Single Bipolar Transistors Bipolar Transistors Bipolar Transistors 8A 80V DPAK Bipolar Transistor Transistor, Aec-Q101, Npn, 80V, To-252; Transistor Polarity Onsemi Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Package Type SOT3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252 TO-252 (DPAK); Dpak (to-252) TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 AEC-Q101
Polarity NPN NPN NPN NPN NPN; NPN
Transistor Grade / Operating Range Automotive
Number of units in IC 1
IC(max) 8000 milliamps 8000 milliamps 8000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - BC846BS/ZLX-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Arrays - BC847S E6433 - 200454-BC847S E6433 - Win Source Electronics
Specs
Polarity NPN; 2 NPN (Dual)
Package Type SOT3; PG-SOT363-6
View Details
2 suppliers
Bipolar Transistors - 6697509 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details