onsemi 1200V 40A IGBT Transistor NGTG40N120FL2WG

Description
IGBT, 1200V 40A SOLAR/UPS, 30-TUBE Product overview: NGTG40N120FL2WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTG40N120FL2WG can be used for catalog matching and distributor lookup.
Request a Quote
Description
IGBT, 1200V 40A SOLAR/UPS, 30-TUBE Product overview: NGTG40N120FL2WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTG40N120FL2WG can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NGTG40N120FL2WG is an Insulated Gate Bipolar Transistor (IGBT) designed for high-performance switching applications. It features a Field Stop II Trench construction that enhances efficiency, providing low on-state voltage and minimal switching losses. The device is rated for a maximum collector-emitter voltage of 1200 V and a continuous collector current of 80 A, with a pulsed collector current capability of 200 A. This IGBT is optimized for high-speed switching, making it suitable for applications such as solar inverters and uninterruptible power supplies (UPS). It has a maximum junction temperature of 175°C and offers a short circuit withstand time of 10 µs. The device is packaged in a TO-247 case and is Pb-free, complying with RoHS standards. With a power dissipation rating of 535 W at 25°C and a thermal resistance of 0.28°C/W from junction to case, the NGTG40N120FL2WG is a robust choice for demanding environments. Its switching energy losses are rated at 3.4 mJ for turn-on and 1.1 mJ for turn-off, indicating efficient performance in dynamic applications.

Datasheet Summary
Powered by GS/AI

The NGTG40N120FL2WG is an Insulated Gate Bipolar Transistor (IGBT) designed for high-performance switching applications. It features a Field Stop II Trench construction that enhances efficiency, providing low on-state voltage and minimal switching losses. The device is rated for a maximum collector-emitter voltage of 1200 V and a continuous collector current of 80 A, with a pulsed collector current capability of 200 A. This IGBT is optimized for high-speed switching, making it suitable for applications such as solar inverters and uninterruptible power supplies (UPS). It has a maximum junction temperature of 175°C and offers a short circuit withstand time of 10 µs. The device is packaged in a TO-247 case and is Pb-free, complying with RoHS standards. With a power dissipation rating of 535 W at 25°C and a thermal resistance of 0.28°C/W from junction to case, the NGTG40N120FL2WG is a robust choice for demanding environments. Its switching energy losses are rated at 3.4 mJ for turn-on and 1.1 mJ for turn-off, indicating efficient performance in dynamic applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 40A IGBT Transistor
279-NGTG40N120FL2WG
1200V 40A IGBT Transistor 279-NGTG40N120FL2WG
IGBT, 1200V 40A SOLAR/UPS, 30-TUBE Product overview: NGTG40N120FL2WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTG40N120FL2WG can be used for catalog matching and distributor lookup.

IGBT, 1200V 40A SOLAR/UPS, 30-TUBE Product overview: NGTG40N120FL2WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTG40N120FL2WG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - NGTG40N120FL2WG-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 1200V 80A 535W Through Hole TO-247-3

IGBT Trench Field Stop 1200V 80A 535W Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1324950-NGTG40N120FL2WG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1324950-NGTG40N120FL2WG
Discrete Semiconductor Products - Transistors - IGBTs - Single 1324950-NGTG40N120FL2WG
Manufacturer: onsemi Win Source Part Number: 1324950-NGTG40N120FL 2WG Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Packaging: Tube Standard Package: 30 Mounting: Through Hole Power - Max: 535 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 80 A Current - Collector Pulsed (Icm): 200 A Vce(on) (Max) @ Vge, Ic: 2.4V @ 15V, 40A Switching Energy: 3.4mJ (on), 1.1mJ (off) Input Type: Standard Gate Charge: 313 nC Td (on/off) @ 25°C: 116ns/286ns Test Condition: 600V, 40A, 10Ohm, 15V Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-247-3 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 2156-NGTG40N120FL2WG -488 Base Product Number: NGTG40 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324950-NGTG40N120FL2WG
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Power - Max: 535 W
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 80 A
Current - Collector Pulsed (Icm): 200 A
Vce(on) (Max) @ Vge, Ic: 2.4V @ 15V, 40A
Switching Energy: 3.4mJ (on), 1.1mJ (off)
Input Type: Standard
Gate Charge: 313 nC
Td (on/off) @ 25°C: 116ns/286ns
Test Condition: 600V, 40A, 10Ohm, 15V
Supplier Device Package: TO-247-3
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 2156-NGTG40N120FL2WG-488
Base Product Number: NGTG40
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
NGTG40N120FL2WG
IGBT Transistors NGTG40N120FL2WG
IGBT Transistors 1200V/40A FAST IGBT FSII

IGBT Transistors 1200V/40A FAST IGBT FSII

Buy Now Datasheet
Single IGBTs NGTG40N120FL2WG
IGBT 1200V 40A TO-247

IGBT 1200V 40A TO-247

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGTG40N120FL2WG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGTG40N120FL2WG
Discrete Semiconductor Products - Transistors - IGBTs NGTG40N120FL2WG
IGBT 1200V 40A TO-247

IGBT 1200V 40A TO-247

Supplier's Site
Igbt, Single, N Channel, 1.2Kv, 80A, To-247-3; Continuous Collector Current Onsemi - 68X4273 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, N Channel, 1.2Kv, 80A, To-247-3; Continuous Collector Current Onsemi
68X4273
Igbt, Single, N Channel, 1.2Kv, 80A, To-247-3; Continuous Collector Current Onsemi 68X4273
IGBT, SINGLE, N CHANNEL, 1.2KV, 80A, TO-247-3; Continuous Collector Current:80A; Collector Emitter Saturation Voltage:2V; Power Dissipation:535W; Collector Emitter Voltage Max:1.2kV; No. of Pins:3Pins; Operating Temperature Max:175°CRoHS Compliant: Yes

IGBT, SINGLE, N CHANNEL, 1.2KV, 80A, TO-247-3; Continuous Collector Current:80A; Collector Emitter Saturation Voltage:2V; Power Dissipation:535W; Collector Emitter Voltage Max:1.2kV; No. of Pins:3Pins; Operating Temperature Max:175°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-NGTG40N120FL2WG NGTG40N120FL2WG-ND 1324950-NGTG40N120FL2WG NGTG40N120FL2WG NGTG40N120FL2WG NGTG40N120FL2WG 68X4273
Product Name 1200V 40A IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single IGBT Transistors Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs Igbt, Single, N Channel, 1.2Kv, 80A, To-247-3; Continuous Collector Current Onsemi
PD 535000 milliwatts 535000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) ? to 175 C (? to 347 F)
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-3; TO-247
Packing Method Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data