NPN Resistor-Equipped Transistor (RET) family in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Table 1. Product overview
Type number
-
R1
-
R2
-
Package
-
PNP complement:
kΩ
-
kΩ
-
Nexperia
-
JEITA
NHDTC114EU
10
10
SOT323
SC-70
NHDTA114EU
NHDTC124EU
22
22
NHDTA124EU
NHDTC144EU
47
47
NHDTA144EU
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 80V 100mA 170MHz 235mW Surface Mount SOT-323
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 80V 100mA 170MHz 235mW Surface Mount SOT-323
NHDTC144EU - 80 V, 100 mA NPN resistor-equipped transistors
RF TRANSISTOR, AEC-Q101, SINGLE NPN, 80V ROHS COMPLIANT: YES
TRANS PREBIAS NPN 80V SOT323
| Nexperia B.V. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | NHDTC144EUF | 1727-NHDTC144EUFCT-ND | NHDTC144EUF | 82AH4887 | NHDTC144EUF |
| Product Name | 80 V, 100 mA NPN resistor-equipped transistors | Single, Pre-Biased Bipolar Transistors | Rf Transistor, Aec-Q101, Single Npn, 80V Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | SOT323 | TO-3 | Automotive |
| Polarity | NPN | NPN | NPN | ||
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |