The NGW30T65M3DFP is a 650 V, 30 A trench field-stop IGBT with a full-rated silicon diode, housed in a TO-247-3 package. It operates at a maximum junction temperature of 175 °C and has a short circuit withstand time of 5 μs. The device features low conduction and switching losses, stable parameters for parallel operation, and is qualified for HV-H3TRB. It is designed for industrial power inverters and servo motor drives operating up to 20 kHz.
The NGW30T65M3DFP is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third-generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. The NGW30T65M3DFP is rated to 175 °C with optimized IGBT turn-off losses, and has a short circuit withstand time of 5 μs. This hard-switching 650 V, 30 A IGBT is optimized for high-voltage, high-frequency industrial power inverter applications and servo motor drive applications.
Applications
NGW30T65M3DFP/SOT429
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | NGW30T65M3DFPQ | 1727-NGW30T65M3DFPQ-ND |
| Product Name | 650 V, 30 A trench field-stop IGBT with full rated silicon diode | Single IGBTs |
| Package Type | SOT429-5 SOT429-5 | TO-247; TO-247-3 |