2.0 A, 50 V PNP Power Transistor, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NJD1718T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.0 A, 50 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 2.0 A, 50 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJD1718T4G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1083015-NJD1718T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 80MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 70 @ 500mA, 2V
Maximum Power Dissipation: 1.68W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 50V 2A 80MHz 1.68W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 50V 2A 80MHz 1.68W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 50V 2A 80MHz 1.68W Surface Mount DPAK
TRANS PNP 50V 2A DPAK
Bipolar Transistors - BJT BIPOLAR DPAK 50V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-NJD1718T4G | 1083015-NJD1718T4G | NJD1718T4GOSTR-ND | NJD1718T4G | NJD1718T4G |
| Product Name | 2.0 A 50 V DPAK Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - NJD1718T4G | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP; PNP | PNP | ||
| IC(max) | 2000 milliamps | 2000 milliamps | |||
| VCEO | 50 volts | 50 volts | |||
| VCBO | 50 volts |