onsemi Single FETs, MOSFETs NDT456P

Description
P-Channel Enhancement Mode Field Effect Transistor
Request a Quote Datasheet
Description
P-Channel Enhancement Mode Field Effect Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NDT456P - Rochester Electronics
Newburyport, MA, United States
P-Channel Enhancement Mode Field Effect Transistor

P-Channel Enhancement Mode Field Effect Transistor

Supplier's Site Datasheet
Single FETs, MOSFETs - NDT456PDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDT456PDKR-ND
Single FETs, MOSFETs NDT456PDKR-ND
P-Channel 30V 7.5A (Ta) 3W (Ta) Surface Mount SOT-223-4

P-Channel 30V 7.5A (Ta) 3W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
Single FETs, MOSFETs - NDT456PCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDT456PCT-ND
Single FETs, MOSFETs NDT456PCT-ND
P-Channel 30V 7.5A (Ta) 3W (Ta) Surface Mount SOT-223-4

P-Channel 30V 7.5A (Ta) 3W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
Single FETs, MOSFETs - NDT456PTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDT456PTR-ND
Single FETs, MOSFETs NDT456PTR-ND
P-Channel 30V 7.5A (Ta) 3W (Ta) Surface Mount SOT-223-4

P-Channel 30V 7.5A (Ta) 3W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
2088-NDT456P
MOSFET Transistor 2088-NDT456P
MOSFETs SOT-223 P-CH ENHANCE Product overview: NDT456P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NDT456P can be used for catalog matching and distributor lookup.

MOSFETs SOT-223 P-CH ENHANCE Product overview: NDT456P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NDT456P can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 7613971P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7613971P
MOSFETs 7613971P
MOSFET P-Channel 30V 7.5A SOT223

MOSFET P-Channel 30V 7.5A SOT223

Supplier's Site
MOSFETs - 7613971 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7613971
MOSFETs 7613971
MOSFET P-Channel 30V 7.5A SOT223

MOSFET P-Channel 30V 7.5A SOT223

Supplier's Site
MOSFETs - 1241359 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241359
MOSFETs 1241359
MOSFET P-Channel 30V 7.5A SOT223

MOSFET P-Channel 30V 7.5A SOT223

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDT456P - 025183-NDT456P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDT456P
025183-NDT456P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDT456P 025183-NDT456P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 025183-NDT456P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3W (Ta) Family Name: NDT456P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.5A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 67nC @ 10V Max Input Capacitance: 1440pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 30 mOhm @ 7.5A, 10V Alternative Parts (Cross-Reference): Si8487DB-T1-E1; NDT456P-Q; Introduction Date: March 15, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 025183-NDT456P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3W (Ta)
Family Name: NDT456P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.5A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 67nC @ 10V
Max Input Capacitance: 1440pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 30 mOhm @ 7.5A, 10V
Alternative Parts (Cross-Reference): Si8487DB-T1-E1; NDT456P-Q;
Introduction Date: March 15, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Motor Drive & Control
Quantity per package: 4k pcs

Buy Now Datasheet
Mosfet Transistor, P Channel, 7.3 A, 30 V, 0.026 Ohm, -10 V, 1.5 V Rohs Compliant Onsemi - 26M1855 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, 7.3 A, 30 V, 0.026 Ohm, -10 V, 1.5 V Rohs Compliant Onsemi
26M1855
Mosfet Transistor, P Channel, 7.3 A, 30 V, 0.026 Ohm, -10 V, 1.5 V Rohs Compliant Onsemi 26M1855
MOSFET Transistor, P Channel, 7.3 A, 30 V, 0.026 ohm, -10 V, 1.5 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, 7.3 A, 30 V, 0.026 ohm, -10 V, 1.5 V RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -30V, -7.5A, Sot-223; Channel Type Onsemi - 58K9485 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, -7.5A, Sot-223; Channel Type Onsemi
58K9485
P Channel Mosfet, -30V, -7.5A, Sot-223; Channel Type Onsemi 58K9485
P CHANNEL MOSFET, -30V, -7.5A, SOT-223; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, -7.5A, SOT-223; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -30V, -7.5A, Sot-223, Full Reel; Channel Type Onsemi - 58K8104 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, -7.5A, Sot-223, Full Reel; Channel Type Onsemi
58K8104
P Channel Mosfet, -30V, -7.5A, Sot-223, Full Reel; Channel Type Onsemi 58K8104
P CHANNEL MOSFET, -30V, -7.5A, SOT-223, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:3W RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, -7.5A, SOT-223, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:3W RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDT456P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDT456P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDT456P
MOSFET P-CH 30V 7.5A SOT-223-4

MOSFET P-CH 30V 7.5A SOT-223-4

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
NDT456P
MOSFET NDT456P
MOSFET SOT-223 P-CH ENHANCE

MOSFET SOT-223 P-CH ENHANCE

Buy Now Datasheet
Single FETs, MOSFETs - NDT456P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NDT456P
Single FETs, MOSFETs NDT456P
P-CHANNEL ENHANCEMENT MODE FIELD

P-CHANNEL ENHANCEMENT MODE FIELD

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NDT456P NDT456PDKR-ND 2088-NDT456P 7613971P 7613971 025183-NDT456P 26M1855 58K9485 58K8104 NDT456P NDT456P NDT456P
Product Name Single FETs, MOSFETs MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDT456P Mosfet Transistor, P Channel, 7.3 A, 30 V, 0.026 Ohm, -10 V, 1.5 V Rohs Compliant Onsemi P Channel Mosfet, -30V, -7.5A, Sot-223; Channel Type Onsemi P Channel Mosfet, -30V, -7.5A, Sot-223, Full Reel; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type SOT223; SOT-223-4 / TO-261-4 SOT223; TO-261-4, TO-261AA Reel SOT223; SOT-223 SOT223; Sot-223 SOT3; SOT-223-4 TO-3 TO-3; SOT223 TO-3; SOT223 TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.0130 kS
PD 3 milliwatts 3000 milliwatts 3000 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data