MOSFET 2N-CH 30V 5A 8SOIC Product overview: NDS9936 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NDS9936 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 100262-NDS9936
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 35nC @ 10V
Max Input Capacitance: 525pF @ 15V
Maximum Rds On at Id,Vgs: 50 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Mosfet Array 2 N-Channel (Dual) 30V 5A 900mW Surface Mount 8-SOIC
MOSFET 2N-CH 30V 5A 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 289-NDS9936 | 100262-NDS9936 | NDS9936TR-ND | NDS9936 |
| Product Name | 30V 5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS9936 | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Bulk | SOT3; 8-SO | "8-SOIC (0.154"", 3.90mm Width)" | |
| Packing Method | Bulk | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |