Manufacturer: ON Semiconductor
Win Source Part Number: 1083021-NJL3281DG
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-264
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 260V
Max Vce (sat): 3V @ 1A, 10A
Collector Cut-off Current(Max): 50μA (ICBO)
Typical Gain (hFE) (Min): 75 @ 5A, 5V
Maximum Power Dissipation: 200W
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
NPN BJT Transistor, 260V, 15A, 200W, TO-264 Product overview: NJL3281DG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260V, 15A, 200W. Search-friendly keywords include transistor, BJT, switching, amplification, 260V, 15A, 200W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJL3281DG can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 260V 15A 30MHz 200W Through Hole TO-264
TRANS NPN 260V 15A TO264
AUDIO BJT, NPN, THERMALTRAK, 260V, 15A, 200W, TO-264; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:260VDC; DC Collector Current:15A; Power Dissipation Pd:200W; Transistor Mounting:Through Hole; No. of Pins:5Pins; MSL:-RoHS Compliant: Yes
TRANSISTOR, BIPOL, NPN, 250V, TO-264-5; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:260VDC; Transition Frequency ft:30MHz; Power Dissipation Pd:200W; DC Collector Current:15A; DC Current Gain hFE:45hFE; Transistor RoHS Compliant: Yes
Bipolar Transistors - BJT NPN BIPPWR THERM TRAK
TRANS NPN 260V 15A TO264
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1083021-NJL3281DG | 1841185 | 1841185P | 276-NJL3281DG | NJL3281DGOS-ND | NJL3281DG | 83K8663 | 82Y7073 | NJL3281DG | NJL3281DG |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - NJL3281DG | Bipolar Transistors | Bipolar Transistors | 260V 15A 200W Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Audio Bjt, Npn, Thermaltrak, 260V, 15A, 200W, To-264; Transistor Polarity Onsemi | Transistor, Bipol, Npn, 250V, To-264-5; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; TO-264 | To-264 | TO-264 | TO-264-5 | TO-3 | TO-3 | TO-264-5 | |||
| Number of units in IC | 1 | |||||||||
| IC(max) | 15000 milliamps | 15000 milliamps | 15000 milliamps | 15000 milliamps | ||||||
| VCEO | 260 volts | 260 volts | 260 volts |